The LXCL-EA07-0001 is a high-power LED manufactured by Lumileds. This LED is designed for applications requiring high luminous flux and energy efficiency. It is commonly used in lighting applications such as automotive lighting, street lighting, and architectural lighting.
Applications
- Automotive lighting (headlights, taillights, daytime running lights)
- Street lighting
- Architectural lighting
- General illumination
- Backlighting
Features
- High Luminous Flux: Provides bright and efficient light output.
- Low Forward Voltage: Minimizes power consumption.
- Long Lifespan: Offers long-lasting and reliable performance.
- Wide Viewing Angle: Provides uniform light distribution.
- High Color Rendering Index (CRI): Ensures accurate color reproduction.
Benefits
- Energy Efficiency: Reduces energy consumption compared to traditional lighting sources.
- Improved Visibility: Provides bright and clear illumination.
- Long-Term Cost Savings: Long lifespan reduces maintenance costs.
- Enhanced Design Flexibility: Compact size allows for innovative lighting designs.
- Environmentally Friendly: Reduces carbon footprint.
The LXCL-EA07-0001 is designed for easy integration into lighting systems. Its high luminous flux and low forward voltage make it an energy-efficient lighting solution. The long lifespan and wide viewing angle ensure long-lasting and uniform light distribution. The high color rendering index ensures accurate color reproduction, enhancing the visual experience. This LED is a reliable and cost-effective solution for a wide range of lighting applications. The exact specifications such as color temperature and specific lumen output will vary depending on the specific binning of the LED.