EN
  • EN
  • DE

SC8548CVTMANGB

Part No SC8548CVTMANGB
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979897-SC8548CVTMANGB
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC8548CVTMANGB CAD Model

Description

The SC8548CVTMANGB is a PowerQUICC III family embedded processor manufactured by NXP (formerly Freescale Semiconductor). This processor is designed for networking and telecommunications applications, offering high performance and a rich set of features.

Applications

  • Networking equipment: Routers, switches, and gateways.
  • Telecommunications infrastructure: Base stations, wireless access points.
  • Industrial control systems: Programmable logic controllers (PLCs), distributed control systems (DCS).
  • Military and aerospace: Avionics, radar systems.
  • Storage devices: Network-attached storage (NAS), storage arrays.

Features

  • PowerQUICC III architecture: High-performance processing core based on the e500 core.
  • Integrated peripherals: Includes Ethernet controllers, USB ports, serial interfaces, and memory controllers.
  • Security features: Supports encryption and decryption algorithms for secure communication.
  • Power management: Optimized for low power consumption.
  • Advanced memory interface: Supports DDR2 and DDR3 memory technologies.

Benefits

  • High performance: Enables fast data processing and efficient network operation.
  • Reduced system cost: Integrated peripherals minimize the need for external components.
  • Enhanced security: Protects sensitive data and prevents unauthorized access.
  • Lower power consumption: Extends battery life in portable devices and reduces energy costs.
  • Simplified development: Comprehensive software tools and development kits are available.

Additional Details

The SC8548CVTMANGB is a specific configuration within the SC8548 family. The suffix likely indicates package type (e.g., MAN = MAPBGA), temperature grade, and speed grade. A detailed datasheet from NXP is essential for understanding the processor's clock speed, memory interface characteristics (e.g., DDR2/DDR3 speed), peripheral configurations, power consumption under various operating conditions, and pinout. The processor also features hardware acceleration for specific tasks, such as cryptography or packet processing. Software support, including operating system compatibility (e.g., Linux) and development tools, is crucial for successful system integration. It's important to review the NXP documentation and errata sheets for the SC8548CVTMANGB to identify any known issues and workarounds.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess