EN
  • EN
  • DE

SCQ12802KHBP

Part No SCQ12802KHBP
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 316850-SCQ12802KHBP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCQ12802KHBP CAD Model

Description

The SCQ12802KHBP, manufactured by Freescale Semiconductor (now NXP), is a PowerQUICC II Pro processor. This processor is designed for a wide range of embedded applications requiring robust performance and connectivity features. Its architecture focuses on delivering efficient processing for networking, industrial control, and communication applications.

Applications:

  • Networking Equipment: Routers, switches, and gateways.
  • Industrial Control Systems: Automation controllers, robotics, and process control.
  • Communication Infrastructure: Wireless base stations and telecom equipment.
  • Storage Solutions: Network-attached storage (NAS) devices and storage controllers.
  • Military and Aerospace: Secure communication and data processing systems.

Features:

  • Power Architecture Core: Based on the Power Architecture, providing high performance and energy efficiency.
  • Integrated Memory Controller: Supports DDR and DDR2 memory for fast data access.
  • Connectivity Interfaces: Includes Gigabit Ethernet, PCI, and serial interfaces.
  • Security Features: Hardware-based encryption and security protocols.
  • Real-Time Processing: Optimized for real-time applications with deterministic performance.
  • Multiple Communication Channels: Facilitates high-speed data transfer.

Benefits:

  • High Performance: Delivers robust processing power for demanding applications.
  • Energy Efficiency: Minimizes power consumption for extended battery life and reduced operating costs.
  • Connectivity: Provides a wide range of interfaces for connecting to peripherals and networks.
  • Security: Protects sensitive data with hardware-based security features.
  • Scalability: Offers a scalable architecture for adapting to different application requirements.

Additional Details:

The SCQ12802KHBP operates at a specific clock frequency, which affects its overall performance. The processor supports various operating systems, including Linux and VxWorks. It features integrated security engines for encryption and decryption, ensuring data integrity and confidentiality. Its memory controller supports high-bandwidth memory configurations, enabling fast data access for demanding applications. PowerQUICC processors are very popular in embedded controllers for applications such as automotive control and industrial ethernet adapters.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $13.0434
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess