The SCS8548ECVTAUJD is a PowerQUICC III processor manufactured by NXP Semiconductors (formerly Freescale). It's designed for high-performance embedded computing applications. These processors are commonly used in networking equipment, telecommunications infrastructure, and industrial control systems due to their robust architecture and integrated peripherals.
Applications:
- Networking routers and switches
- Wireless base stations
- Industrial automation systems
- Telecommunications equipment
- Storage systems
Features:
- Power Architecture e500 core
- Integrated security engine for encryption and decryption
- DDR2/DDR3 memory controller
- Gigabit Ethernet interfaces
- PCI Express interfaces
- USB 2.0 interfaces
- Multiple serial interfaces (UART, SPI, I2C)
Benefits:
- High processing performance for demanding applications
- Enhanced security features for data protection
- Flexible memory options for system optimization
- Fast data transfer rates for improved network performance
- Extensive connectivity options for peripheral integration
- Reduced system cost and complexity due to integrated peripherals
Specifications:
The SCS8548ECVTAUJD PowerQUICC III processor typically includes:
- Core Frequency: Varies depending on the specific model
- Memory Interface: DDR2/DDR3
- Number of Ethernet Ports: Multiple Gigabit Ethernet ports
- PCI Express Lanes: Multiple PCIe lanes for expansion
- Operating Temperature: Industrial temperature range
- Package Type: BGA (Ball Grid Array)
For detailed specifications and programming information, it is crucial to consult the official datasheet and reference manuals provided by NXP Semiconductors.