EN
  • EN
  • DE

BL-HG035A-TR

Part No BL-HG035A-TR
Manufacturer BRIGHT LED
Catalog OEM Parts (A - B)
Description LED, OPTO, Green, 4V, 20mA, Surface Mount, 0805
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049367-BL-HG035A-TR
Categories OEM Parts(A-B)
Manufacturer BRIGHT LED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BL-HG035A-TR CAD Model

Description

The BL-HG035A-TR is a surface-mount LED manufactured by BRIGHT LED Electronics Corp. It is a high-intensity LED designed for various indicator and illumination applications. This LED offers a compact size and efficient light output.

Applications

  • Indicator lights for electronic devices
  • Backlighting for LCD displays
  • Automotive lighting applications
  • General illumination
  • Panel indicators

Features

  • High luminous intensity: Provides bright and clear light output.
  • Compact size: Suitable for space-constrained applications.
  • Surface-mount package: Allows for easy assembly and automated manufacturing.
  • Long lifespan: Offers extended operational life.
  • Low power consumption: Provides efficient light output with minimal power usage.
  • Wide viewing angle: Provides consistent brightness across a broad viewing range.
  • RoHS compliant: Environmentally friendly and meets RoHS standards.

Benefits

  • Improved visibility: High luminous intensity ensures clear visibility in various lighting conditions.
  • Space-saving design: Compact size allows for integration into small electronic devices.
  • Cost-effective solution: Low power consumption and long lifespan reduce operating costs.
  • Easy assembly: Surface-mount package simplifies the manufacturing process.
  • Reliable performance: Designed for consistent and reliable operation.

Additional Details

The BL-HG035A-TR is available in various colors. It is designed to operate within a specified forward current range. The LED's compact size and high luminous intensity make it ideal for a wide range of applications requiring a reliable and efficient light source.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
695+ $0.0834 $57.9630
1,690+ $0.0685 $115.7650
2,615+ $0.0663 $173.3745
3,600+ $0.0642 $231.1200
4,660+ $0.0621 $289.3860
6,225+ $0.0557 $346.7325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 695 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess