EN
  • EN
  • DE

AD566AJD

Part No AD566AJD
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High Speed 12-Bit Monolithic D/A Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1136439-AD566AJD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD566AJD CAD Model

Description

Introducing the AD566AJD Precision DAC from Analog Devices Inc.

The AD566AJD from Analog Devices Inc. is a high-performance digital-to-analog converter (DAC) that offers exceptional accuracy and stability. Designed for those who demand precision and reliability, this monolithic DAC is a perfect fit for a wide range of applications including industrial control systems, automated test equipment, and high-resolution data acquisition systems.

Key Features

  • High Resolution: The AD566AJD boasts a 16-bit resolution, providing fine granularity and a high degree of control over analog outputs.
  • Settling Time: With a fast settling time, this DAC is capable of achieving its full accuracy within microseconds, making it ideal for high-speed systems.
  • Stable and Accurate: The device includes a precision voltage reference and a temperature-compensated bandgap, ensuring accurate performance over a wide temperature range.
  • Low Power Consumption: Designed with power efficiency in mind, the AD566AJD operates with a low power requirement, making it suitable for portable and battery-powered applications.
  • Bipolar Output: The DAC supports both positive and negative voltage outputs, providing greater flexibility in interfacing with various analog circuits.
  • Monolithic Construction: The integrated design minimizes component count, reduces board space, and enhances overall reliability.

Applications

The AD566AJD is versatile and can be used in a multitude of applications, including:

  • Precision instrumentation
  • Process control and automation
  • Data acquisition systems
  • Analog output drivers for digital control systems
  • Waveform generation

Technical Specifications

  • Resolution: 16 bits
  • Settling Time: Typically within microseconds
  • Output Range: ±10 V
  • Power Supply: ±11.4 V to ±16.5 V
  • Package: Hermetic DIP

The AD566AJD represents Analog Devices Inc.'s commitment to providing high-quality components that meet the stringent requirements of precision electronic systems. With its robust feature set and reliable performance, this DAC is an excellent choice for professionals seeking to enhance their analog signal processing capabilities.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess