The SN74LS83ADR2 is a 4-Bit Binary Full Adder with Fast Carry from the 74LS series of integrated circuits. This TTL (Transistor-Transistor Logic) device performs the addition of two 4-bit binary numbers and generates a carry-out signal. It is commonly used in digital systems for arithmetic operations, data processing, and control logic.
Applications
- Arithmetic logic units (ALUs)
- Binary addition circuits
- Data processing systems
- Address generation
- General-purpose digital logic
Features
- 4-bit binary addition
- Fast carry propagation
- TTL compatible inputs and outputs
- Cascadable for larger bit widths
- High-speed operation
Benefits
- Efficient binary addition
- Fast calculation speeds
- Easy integration into digital systems due to TTL compatibility
- Flexible for different bit-width requirements
- Reduces component count in complex arithmetic circuits
Technical Specifications
The SN74LS83ADR2 operates from a 5V power supply. It features a typical propagation delay of 20ns for the sum outputs and 15ns for the carry output. The input and output pins are TTL compatible, which simplifies interfacing with other digital circuits. The operating temperature range is typically 0°C to 70°C.
The SN74LS83ADR2 provides a reliable and efficient solution for binary addition in various digital logic applications. Its combination of fast carry propagation, TTL compatibility, and cascadability makes it a valuable component in many electronic designs.