EN
  • EN
  • DE

SPC5606BF1MLU6R

Part No SPC5606BF1MLU6R
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838502-SPC5606BF1MLU6R
Ultra Librarian 3D Model Ultra Librarian SPC5606BF1MLU6R CAD Model

Description

The SPC5606BF1MLU6R is a high-performance 32-bit Power Architecture® Microcontroller from NXP Semiconductors, formerly Freescale. It is designed for demanding automotive and industrial applications, offering a robust combination of processing power, safety features, and extensive communication interfaces. This microcontroller is well-suited for complex embedded systems where reliability, real-time performance, and functional safety are crucial requirements.

Applications:

  • Automotive Body Control Modules (BCM): Manages various vehicle functions, including lighting, door locks, windows, and wipers.
  • Automotive Gateway Controllers: Facilitates communication between different networks within a vehicle, such as CAN, LIN, and Ethernet.
  • Industrial Motor Control Systems: Provides precise control of electric motors in industrial machinery and equipment.
  • Power Steering Systems: Enhances vehicle handling and safety through electronic power steering control.
  • Hybrid and Electric Vehicle (HEV/EV) Control Systems: Manages battery systems, motor inverters, and regenerative braking functions.

Features:

  • 32-bit Power Architecture® e200z4d CPU Core: Offers high processing power with enhanced floating-point capabilities for complex calculations and real-time control.
  • Flash Memory: Provides non-volatile storage for program code, calibration data, and system parameters.
  • SRAM Memory: Enables fast data access for real-time processing and low-latency operations.
  • CAN, LIN, FlexRay, and Ethernet Interfaces: Supports a comprehensive range of communication protocols commonly used in automotive and industrial networks.
  • Analog-to-Digital Converters (ADCs): Converts analog sensor signals to digital data for precise control and monitoring of various system parameters.
  • Timers and PWM Channels: Generates precise timing signals for motor control, lighting, and other time-critical applications.
  • Safety Features: Includes Memory Protection Unit (MPU), error correction code (ECC), and other hardware-based safety mechanisms to ensure reliable operation and functional safety compliance.

Benefits:

  • High Performance: Enables complex control algorithms, real-time processing, and advanced diagnostics for demanding automotive and industrial applications.
  • Comprehensive Connectivity: Supports a wide range of communication protocols for seamless integration into existing vehicle and industrial networks.
  • Enhanced Safety: Meets stringent safety requirements for automotive and industrial applications, reducing the risk of system failures and ensuring functional safety compliance.
  • Scalable Architecture: Offers various memory and peripheral options to tailor the microcontroller to specific application needs and optimize system cost.
  • Optimized Power Consumption: Reduces energy consumption and heat dissipation, improving overall system efficiency and reliability.

Additional Details:

The SPC5606BF1MLU6R typically operates at frequencies up to 64 MHz. It integrates multiple communication interfaces, including CAN, LIN, FlexRay, and Ethernet, enabling comprehensive connectivity in automotive and industrial environments. The robust safety features, such as the Memory Protection Unit (MPU) and error correction code (ECC), enhance the reliability and functional safety of the system. Available in a LQFP package. This microcontroller is a versatile and reliable choice for automotive and industrial embedded systems requiring high performance, comprehensive connectivity, and robust safety features, particularly in applications that demand functional safety compliance.

You May Also Be Interested in

SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess