EN
  • EN
  • DE

SRF7080LS

Part No SRF7080LS
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986516-SRF7080LS
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SRF7080LS CAD Model

Description

The SRF7080LS is a radio frequency (RF) power LDMOS transistor from Freescale Semiconductor (now NXP Semiconductors). It is designed for high-power amplifier applications, particularly in the VHF and UHF frequency ranges.

Applications:

  • Broadcast Transmitters: Used in VHF and UHF broadcast transmitters for television and radio.
  • Land Mobile Radio: Employed in base stations and mobile radios for public safety, commercial, and amateur radio applications.
  • Industrial Heating: Integrated into RF generators for industrial heating and drying processes.
  • Medical Equipment: Used in RF amplifiers for medical imaging and therapy systems.
  • Scientific Instruments: Incorporated in RF power sources for research and scientific applications.

Features:

  • LDMOS Technology: Utilizes Laterally Diffused Metal-Oxide-Semiconductor (LDMOS) technology for high power and efficiency.
  • High Gain: Provides high gain for efficient amplification of RF signals.
  • High Efficiency: Offers high efficiency to minimize power consumption and heat dissipation.
  • Wideband Operation: Capable of operating over a wide frequency range.
  • Ruggedness: Designed for ruggedness and reliability in harsh operating conditions.
  • Thermal Performance: Offers excellent thermal performance for efficient heat dissipation.
  • Easy to Use: Designed for easy integration into RF amplifier circuits.

Benefits:

  • High Power Output: Delivers high power output for demanding RF applications.
  • High Efficiency: Minimizes power consumption and reduces operating costs.
  • Reliable Performance: Ensures reliable operation in challenging environments.
  • Wideband Operation: Allows for flexible use in a variety of frequency bands.
  • Simplified Design: Simplifies the design of RF power amplifiers.

Technical Specifications:

The SRF7080LS typically operates in the VHF and UHF frequency ranges (e.g., 30 MHz to 800 MHz). It delivers high power output with high efficiency. Specific details regarding operating voltage, power gain, and thermal resistance can be found in the NXP Semiconductors datasheet.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess