EN
  • EN
  • DE

SW303-238

Part No SW303-238
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 349679-SW303-238
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SW303-238 CAD Model

Description

The Freescale/NXP SW303-238 is a silicon monolithic integrated circuit intended for use as a transmit/receive switch in 2.4 GHz ISM band applications, such as Bluetooth, WLAN, and Zigbee. This switch is designed to provide low insertion loss and high isolation, ensuring efficient and reliable signal routing.

Applications

  • Bluetooth Devices: Used in Bluetooth modules and devices for antenna switching between transmit and receive modes.
  • WLAN (Wireless Local Area Network) Devices: Integrated into Wi-Fi routers, access points, and client devices for antenna diversity and transmit/receive switching.
  • Zigbee Devices: Employed in Zigbee-based wireless sensor networks and home automation systems for signal routing and antenna selection.
  • ISM Band Radios: Utilized in various industrial, scientific, and medical (ISM) band radio applications.
  • Wireless Gaming Peripherals: Found in wireless gaming headsets, controllers, and other peripherals operating in the 2.4 GHz band.

Features

  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission in both transmit and receive paths.
  • High Isolation: Provides excellent isolation between transmit and receive ports, preventing signal leakage and interference.
  • Single-Supply Operation: Operates from a single positive supply voltage, simplifying power supply requirements.
  • Low Current Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Small Package: Offered in a compact package, suitable for space-constrained applications.

Benefits

  • Improved Wireless Performance: Low insertion loss and high isolation contribute to enhanced signal strength and range.
  • Extended Battery Life: Low current consumption prolongs battery life in portable wireless devices.
  • Simplified System Design: Single-supply operation and small package simplify system integration.
  • Reduced Component Count: Integrated functionality reduces the number of external components required.
  • Cost-Effective Solution: Provides a balance of performance and affordability, making it suitable for mass-market applications.

Additional Details

The SW303-238 typically operates with a supply voltage in the range of 2.5V to 3.6V. Control signals are used to switch between the transmit and receive paths. It is designed for surface mount assembly and is available in a small outline package. Refer to the datasheet for detailed electrical characteristics, timing specifications, and application circuit recommendations. It is optimized for performance in the 2.4 GHz ISM band and may not be suitable for applications operating at significantly different frequencies.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
Lowest to $0.1964
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.2529
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess