EN
  • EN
  • DE

XC56301PW80

Part No XC56301PW80
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - DSP (Digital Signal Processors)
Description Freescal QFP208
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017338-XC56301PW80
Categories Embedded - DSP(Digital Signal Processors)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC56301PW80 CAD Model

Description

The XC56301PW80 is a digital signal processor (DSP) manufactured by Freescale Semiconductor (now NXP Semiconductors). It's a specialized microprocessor designed for real-time signal processing applications, offering high performance and efficiency.

Applications:

  • Wireless Base Stations: Used for processing and modulation/demodulation of wireless signals.
  • Audio Processing: Utilized in professional audio equipment for effects processing, mixing, and mastering.
  • Industrial Control Systems: Employed in motor control, robotics, and automation systems requiring real-time feedback and control algorithms.
  • Medical Imaging: Used in ultrasound and other medical imaging devices for signal processing and image reconstruction.
  • Radar Systems: Employed in radar signal processing for target detection and tracking.

Features:

  • High-Performance DSP Core: Features a specialized DSP core optimized for signal processing algorithms.
  • On-Chip Memory: Includes on-chip RAM and ROM for program and data storage, reducing external memory access latency.
  • Peripheral Interfaces: Offers a variety of peripheral interfaces such as UART, SPI, I2C, and timers for communication and control.
  • DMA Controller: Integrated Direct Memory Access (DMA) controller for high-speed data transfers between peripherals and memory.
  • Power Management: Optimized for low power consumption, making it suitable for battery-powered applications.

Benefits:

  • Real-Time Performance: Enables real-time processing of signals, critical for applications with strict timing requirements.
  • High Efficiency: Provides high computational throughput with low power consumption.
  • Flexibility: Can be programmed to implement a wide range of signal processing algorithms.
  • Reduced System Cost: Integration of on-chip memory and peripherals reduces the need for external components.
  • Improved Reliability: Robust design and manufacturing ensure high reliability and stability in harsh environments.

Additional Details:

The XC56301PW80 typically operates at a clock frequency of 80 MHz. It supports a variety of data types, including fixed-point and floating-point numbers. The instruction set is optimized for common signal processing operations such as FFTs, FIR filters, and IIR filters. The specific architecture and instruction set details can be found in the NXP/Freescale documentation for the XC56300 family of DSPs. Its power consumption is typically in the range of a few hundred milliwatts, depending on the operating frequency and workload.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess