EN
  • EN
  • DE

XC68175FA

Part No XC68175FA
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 415207-XC68175FA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC68175FA CAD Model

Description

The XC68175FA, manufactured by Freescale Semiconductor - NXP, is a power management integrated circuit (PMIC). It's designed to provide a comprehensive power management solution for a variety of applications, typically including portable devices and embedded systems. It integrates multiple functions such as voltage regulation, battery charging, and system monitoring into a single chip, reducing component count and board space.

Applications:

  • Portable Media Players: Provides power management for the core processor, display, memory, and audio components.
  • Handheld Gaming Devices: Regulates power to the CPU, GPU, display, and other peripherals, ensuring efficient energy usage and extended battery life.
  • Smartphones: Manages power distribution to various components, including the application processor, modem, display, and camera.
  • Tablet Computers: Supplies power to the processor, display, memory, and wireless communication modules, optimizing performance and battery life.
  • Embedded Systems: Provides voltage regulation and power sequencing for a wide range of embedded applications, such as industrial controllers and medical devices.

Features:

  • Multiple Voltage Regulators: Includes buck (step-down) converters, LDO (low-dropout) regulators, and boost (step-up) converters to provide a variety of voltage rails for different system components.
  • Battery Charging: Integrates a battery charger for Li-Ion or Li-Polymer batteries, supporting various charging profiles and safety features.
  • Power Sequencing: Implements power-up and power-down sequencing to ensure that different voltage rails are enabled and disabled in the correct order, preventing system instability.
  • System Monitoring: Monitors voltage, current, and temperature to protect the system from overvoltage, overcurrent, and overtemperature conditions.
  • I2C Interface: Allows for communication with a host processor for configuring the PMIC and monitoring system parameters.
  • Low Power Consumption: Designed for low quiescent current to maximize battery life.

Benefits:

  • Reduced Component Count: Integrates multiple power management functions into a single chip, reducing the number of discrete components required.
  • Smaller Board Size: Compact package size saves valuable board space, allowing for more compact product designs.
  • Improved Battery Life: Efficient voltage regulation and low power consumption extend battery life in portable devices.
  • Enhanced System Reliability: System monitoring and protection features improve system reliability and prevent damage from electrical faults.
  • Simplified System Design: Simplifies power management design by providing a comprehensive and integrated solution.

The XC68175FA is a highly integrated PMIC that provides a complete power management solution for a wide range of applications. Its features include multiple voltage regulators, battery charging, power sequencing, system monitoring, and a communication interface. By integrating these functions into a single chip, the XC68175FA helps to reduce component count, save board space, improve battery life, and enhance system reliability. This PMIC is an excellent choice for designers looking for a comprehensive and efficient power management solution.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess