EN
  • EN
  • DE

XC68HC912BD32CFUR2

Part No XC68HC912BD32CFUR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 988329-XC68HC912BD32CFUR2
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC68HC912BD32CFUR2 CAD Model

Description

The XC68HC912BD32CFUR2 is a high-performance 16-bit microcontroller unit (MCU) from Freescale Semiconductor (now NXP Semiconductors). It belongs to the HC12 family and is designed for a wide range of embedded control applications. It features a powerful instruction set, ample on-chip memory, and a variety of peripheral interfaces.

Applications

  • Automotive Control Systems
  • Industrial Automation
  • Motor Control
  • Appliance Control
  • Medical Devices

Features

  • 16-Bit Architecture: Provides high processing power for complex control algorithms.
  • 32KB Flash Memory: Stores program code and data.
  • 2KB RAM: Provides working memory for data manipulation.
  • Multiple Timers: Facilitates precise timing and control functions.
  • Serial Communication Interfaces: Supports communication with other devices.
  • Analog-to-Digital Converter (ADC): Enables data acquisition from analog sensors.

Benefits

  • High Performance: The 16-bit architecture provides sufficient processing power for demanding control applications.
  • Flexible Interfacing: The multiple serial communication interfaces allows the microcontroller to be integrated into various systems easily.
  • Integrated Memory: Reduces the need for external memory components.
  • Real-Time Control: The multiple timers allow for accurate control of real-time events.

Additional Details

The XC68HC912BD32CFUR2 incorporates a variety of peripherals, including serial communication interfaces (SCI and SPI), timers, and an analog-to-digital converter (ADC). It is typically packaged in a surface-mount package such as a QFP (Quad Flat Package) for easy integration into printed circuit boards. The operating voltage range is typically 5V. The exact operating frequency and power consumption vary depending on the specific configuration and operating conditions. Refer to the NXP datasheet for complete specifications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess