EN
  • EN
  • DE

SP385ECA-1

Part No SP385ECA-1
Manufacturer Sipex Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982939-SP385ECA-1
Categories OEM Parts( S )
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SP385ECA-1 CAD Model

Description

The SP385ECA-1 is a multiprotocol transceiver manufactured by Sipex Corporation (now part of Exar). This transceiver is designed to support various communication standards including RS-232, RS-485, and RS-422. It offers a flexible solution for applications requiring multiple communication interfaces in a single device. The device is designed for robust performance and protection against electrostatic discharge (ESD), making it suitable for industrial environments.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control systems.
  • Point-of-Sale (POS) Systems: Facilitates communication between different components in POS terminals.
  • Networking Equipment: Provides communication interfaces for routers, switches, and other networking devices.
  • Medical Equipment: Used in medical devices requiring reliable serial communication.
  • Building Automation Systems: Integrated into building management systems for controlling HVAC, lighting, and security.
  • Test and Measurement Equipment: Allows communication and control in instruments and automated testing setups.

Features:

  • Multiple Protocol Support: Supports RS-232, RS-485, and RS-422 communication standards.
  • Integrated Transceivers: Contains multiple transceivers in a single package, reducing board space.
  • ESD Protection: Offers robust electrostatic discharge protection for reliable operation in harsh environments.
  • High Data Rates: Supports data rates up to several Mbps for fast communication.
  • Single Supply Operation: Operates from a single power supply, simplifying system design.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.

Benefits:

  • Flexibility: Supports multiple communication standards, providing versatility for different applications.
  • Space Saving: Integrated design reduces the number of components required, saving board space.
  • Reliability: ESD protection ensures reliable operation in harsh industrial environments.
  • Fast Communication: High data rates enable rapid data transfer.
  • Simplified Design: Single supply operation simplifies system design.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.

Additional Details:

The SP385ECA-1 operates on a single 5V power supply and typically supports data rates up to 10 Mbps depending on the specific configuration and application. The device includes built-in termination resistors, simplifying the implementation of RS-485 and RS-422 networks. It is available in surface-mount packages, facilitating easy integration into modern PCB designs. The transceiver also features driver enable and receiver enable pins, allowing for precise control of the communication lines. This multiprotocol transceiver provides a versatile and reliable solution for a wide range of communication applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess