EN
  • EN
  • DE

UPB160808T-101Y-N

Part No UPB160808T-101Y-N
Manufacturer Chilisin
Catalog OEM Parts (T - Z)
Description UPB160808T 100R 3000MA 0, 03R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 968220-UPB160808T-101Y-N
Categories OEM Parts(T-Z)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPB160808T-101Y-N CAD Model

Description

The UPB160808T-101Y-N is a multilayer chip inductor manufactured by Chilisin. It is designed for high-frequency applications requiring small size and stable inductance. This inductor utilizes a multilayer construction to achieve its compact dimensions and electrical characteristics. It is well-suited for use in mobile devices, wireless communication systems, and other space-constrained applications.

Applications:

  • Mobile Phones: Used in RF circuits, impedance matching, and filtering.
  • Wireless LAN (WLAN): Employed in Wi-Fi modules and access points.
  • Bluetooth Devices: Utilized in Bluetooth modules and headsets.
  • GPS Receivers: Found in GPS modules for signal filtering and impedance matching.
  • RF Filters: Used in the construction of various types of RF filters.

Features:

  • Multilayer Construction: Enables compact size and high performance.
  • High Self-Resonant Frequency: Allows for operation at higher frequencies.
  • Small Size: Suitable for space-constrained applications.
  • Surface Mount Technology: Designed for automated assembly processes.
  • Stable Electrical Characteristics: Provides consistent performance over temperature.

Benefits:

  • Miniaturization: Compact size allows for integration into small devices.
  • Improved Signal Quality: High self-resonant frequency minimizes signal distortion.
  • Reliable Performance: Stable electrical characteristics ensure consistent operation.
  • Cost-Effective Assembly: Surface mount design simplifies manufacturing.
  • Versatile Applications: Suitable for a wide range of high-frequency circuits.

Additional Details:

The UPB160808T-101Y-N has an inductance value of 100nH (101). The part number also indicates its dimensions (1608 size, which is 1.6mm x 0.8mm). Datasheets provide detailed information on the inductor's electrical characteristics, including inductance, Q-factor, self-resonant frequency, and DC resistance. The inductor is designed to be reflow soldered onto a printed circuit board. Proper handling and soldering techniques are crucial for ensuring reliable connection and optimal performance. The multilayer construction contributes to its high self-resonant frequency and stable inductance. It is important to consult the datasheet for specific operating conditions and application recommendations.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Shindengen
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess