The RT8488GQW is a highly integrated and efficient white LED backlight driver manufactured by Richtek Technology. It's designed to power LCD backlights in a variety of portable devices, offering features like high efficiency, PWM dimming, and over-voltage protection.
Applications:
- Tablet computers.
- Notebook computers.
- Smartphones.
- Portable media players.
- LCD monitors.
Features:
- Input Voltage Range: 2.5V to 5.5V.
- High Efficiency: Up to 85%.
- PWM Dimming Control.
- Internal Soft-Start.
- Over-Voltage Protection (OVP).
- Short Circuit Protection (SCP).
- Over-Temperature Protection (OTP).
- WDFN-10L 3x3 Package.
Benefits:
- Extended Battery Life: High efficiency minimizes power consumption.
- Precise Brightness Control: PWM dimming allows for accurate adjustment of backlight brightness.
- Reliable Operation: Built-in protection features prevent damage to the device and the backlight.
- Small Size: Compact WDFN package saves board space.
- Simplified Design: Integrated features reduce the number of external components required.
Additional Details:
The RT8488GQW is designed to drive multiple white LEDs in series, providing a consistent and uniform backlight for LCD panels. The PWM dimming control allows for precise adjustment of the backlight brightness, enabling optimal viewing in various ambient lighting conditions. The integrated soft-start function minimizes inrush current during startup, preventing stress on the LEDs and other components.
The over-voltage, short-circuit, and over-temperature protection features ensure reliable operation and prevent damage to the device and the backlight. The compact WDFN package makes the RT8488GQW suitable for portable devices where board space is limited. The device's high efficiency helps to extend battery life, making it an excellent choice for battery-powered applications.
Richtek's RT8488 series offers high performance and reliability, making the RT8488GQW a common choice for LCD backlight solutions in portable electronics. The device is also typically RoHS compliant and halogen free.