EN
  • EN
  • DE

XCB56362PV120

Part No XCB56362PV120
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - DSP (Digital Signal Processors)
Description 24 BIT AUDIO DSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Freescale Semiconductor - NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 1173303-XCB56362PV120
Ultra Librarian 3D Model Ultra Librarian XCB56362PV120 CAD Model

Description

The XCB56362PV120 is a PowerQUICC II Pro processor from Freescale Semiconductor, now NXP Semiconductors. It is a highly integrated communications processor designed for a variety of networking and telecommunications applications.

Applications

  • Networking equipment (e.g., routers, switches).
  • Wireless base stations.
  • Industrial control systems.
  • Telecommunications infrastructure.
  • Storage devices.

Features

  • PowerQUICC II Pro core: Based on the e500 core, providing high-performance processing.
  • Integrated memory controller: Supports DDR and DDR2 memory for fast data access.
  • Multiple Gigabit Ethernet ports: Enables high-speed networking connectivity.
  • Security engine: Provides hardware acceleration for encryption and decryption.
  • PCI/PCIe interfaces: Supports connection to peripheral devices and expansion cards.
  • DMA controllers: Enables efficient data transfer between peripherals and memory.
  • Integrated UARTs, SPI, and I2C interfaces: Facilitates communication with various external devices.

Benefits

  • High performance: Enables efficient processing of networking and telecommunications tasks.
  • High bandwidth connectivity: Gigabit Ethernet ports provide high-speed network connections.
  • Enhanced security: Hardware-accelerated encryption and decryption protect data.
  • Flexible connectivity: PCI/PCIe interfaces allow for connection to a wide range of peripherals.
  • Reduced system cost: Integration of multiple functions reduces the need for external components.

Additional Details

The XCB56362PV120 PowerQUICC II Pro processor is designed for demanding networking and telecommunications applications. It integrates a high-performance e500 core, memory controller, Gigabit Ethernet ports, security engine, and other peripherals. Refer to the NXP Semiconductors datasheet for detailed technical specifications, including clock speeds, memory interfaces, and power consumption.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess