EN
  • EN
  • DE

XMC2192PB14A

Part No XMC2192PB14A
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 409877-XMC2192PB14A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XMC2192PB14A CAD Model

Description

The XMC2192PB14A is a microcontroller from NXP Semiconductors (formerly Freescale), belonging to the XMC2000 family. It is designed for a range of industrial applications, focusing on real-time control and efficient processing.

Applications:

  • Industrial drives: Controlling electric motors in variable speed drives for pumps, fans, and compressors.
  • Solar power systems: Managing the operation of solar inverters and charge controllers.
  • Home appliances: Controlling motors and other components in washing machines, refrigerators, and other appliances.
  • HVAC systems: Managing temperature, airflow, and other parameters in heating, ventilation, and air conditioning systems.
  • Lighting control: Managing the brightness and color of LED lighting systems.

Features:

  • ARM Cortex-M0 core: Provides a balance of performance and low power consumption.
  • Integrated peripherals: Includes ADCs, DACs, PWM timers, and communication interfaces (UART, SPI, I2C).
  • Operating Voltage: Typically operates at 3.3V or 5V.
  • Flash memory: Stores program code and data persistently.
  • Industrial Temperature Range: Designed for operation in harsh industrial environments, typically -40°C to +85°C.

Benefits:

  • Precise motor control: Enabling energy-efficient and reliable operation of electric motors.
  • Optimized solar power conversion: Maximizing energy harvesting and reducing losses.
  • Improved appliance performance: Enhancing the efficiency and reliability of home appliances.
  • Energy-efficient HVAC systems: Reducing energy consumption and improving comfort.
  • Advanced lighting control: Creating dynamic and energy-efficient lighting solutions.

Additional Details:

The XMC2192PB14A microcontroller offers a rich set of peripherals tailored for industrial control applications. It includes high-resolution PWM modules for precise motor control, Analog-to-Digital Converters (ADCs) for sensor data acquisition, and serial communication interfaces for connecting to external devices. Key specifications like memory size, clock frequency, and the number of I/O pins are detailed in the NXP datasheet. Development tools, including IDEs, compilers, and debuggers, are available to simplify software development. The device is designed to meet the requirements of industrial environments, offering robust performance and reliability. Its low power consumption makes it well-suited for battery-powered applications. The XMC2192PB14A's combination of performance, features, and reliability makes it a strong choice for embedded control in diverse industrial applications.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $1.6320
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess