EN
  • EN
  • DE

XPC8260ZU150A

Part No XPC8260ZU150A
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 416339-XPC8260ZU150A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC8260ZU150A CAD Model

Description

The XPC8260ZU150A is a PowerQUICC II Pro processor from Freescale Semiconductor (now NXP), designed for advanced embedded networking and communication applications. Built upon the PowerPC architecture, this processor integrates a suite of features optimized for efficient data processing and communication management, making it suitable for high-performance networking equipment and systems.

Applications

  • Advanced routers and switches
  • Wireless communication infrastructure
  • Network security devices (firewalls, intrusion detection systems)
  • Industrial automation systems with complex networking needs
  • High-performance storage solutions

Features

  • 150 MHz clock speed: Offers significant processing capability for demanding applications.
  • PowerPC architecture: Provides a robust and widely adopted architecture for embedded systems.
  • Integrated security accelerator: Offers hardware acceleration for encryption/decryption tasks.
  • Multiple Ethernet ports: Facilitates multiple network connections.
  • DDR memory controller: Supports high-speed DDR memory for increased bandwidth.
  • CPM (Communication Processor Module): Handles communication tasks independently of the main processor core.

Benefits

  • Enhanced networking performance: Delivers robust processing capabilities for networking applications.
  • Improved security: Integrated security engine accelerates encryption and decryption processes.
  • Flexible network connectivity: Multiple Ethernet ports support diverse network configurations.
  • Optimized communication handling: CPM offloads communication tasks, improving overall system performance.

Additional Details

The XPC8260ZU150A typically operates at a core voltage of 1.8V and an I/O voltage of 3.3V. The security accelerator supports standard encryption algorithms, improving the performance of security-related tasks. The inclusion of a DDR memory controller allows for faster memory access and increased bandwidth. The device is commonly available in BGA packages for surface mounting.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess