EN
  • EN
  • DE

XPC850DEZT66A

Part No XPC850DEZT66A
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 416343-XPC850DEZT66A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC850DEZT66A CAD Model

Description

The XPC850DEZT66A is a PowerQUICC processor from Freescale (now NXP), designed for embedded control and communication applications. It integrates a RISC processor core with a variety of peripherals and interfaces, making it suitable for a wide range of tasks where performance and connectivity are critical.

Applications

  • Industrial automation systems
  • Network interface cards (NICs)
  • Embedded networking devices
  • Telecommunications equipment
  • Printing and imaging solutions

Features

  • PowerQUICC Architecture: Utilizes the PowerQUICC architecture for efficient processing.
  • Integrated Ethernet Controller: Provides Ethernet connectivity for network communication.
  • Serial Communication Interfaces: Includes UART and other serial interfaces for communication with peripherals.
  • Memory Controller: Manages memory access for efficient data processing.
  • Timers and Counters: Offers timers and counters for timing and control applications.
  • DMA Controller: Facilitates direct memory access for high-speed data transfers.

Benefits

  • Versatile Connectivity: Provides a range of interfaces for connecting to various peripherals and networks.
  • Efficient Processing: Offers efficient processing for embedded control tasks.
  • Simplified System Design: Integrated features reduce the need for external components, simplifying system design.
  • Reduced Cost: Integrated peripherals lower the overall system cost.
  • Enhanced Performance: DMA controller enables high-speed data transfers, enhancing system performance.
  • Real-Time Capabilities: Timers and counters support real-time control applications.

Additional Details

The XPC850DEZT66A operates at a specific clock frequency (e.g., 66 MHz), as specified by the part number. It includes an Ethernet controller, enabling network connectivity. The device features multiple serial communication interfaces, such as UARTs, for interfacing with various peripherals. Its integrated memory controller manages memory access for efficient data processing. The device integrates timers and counters for timing and control applications, along with a DMA controller for high-speed data transfers. The PowerQUICC architecture provides a versatile and efficient platform for embedded control and communication applications. It is typically packaged in a BGA (Ball Grid Array) package. The supply voltage and operating temperature range are critical parameters for ensuring proper operation. Refer to the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess