The XPC857TZP66B is a PowerQUICC processor from NXP Semiconductors (formerly Freescale). It is a member of the Power Architecture™ family of embedded processors, designed for communication and networking applications. This processor integrates a processing core with various peripherals to offer a system-on-a-chip solution.
Applications
- Network routers and switches
- Industrial networking devices
- Wireless communication systems
- Embedded control systems with networking requirements
- VoIP gateways
Features
- Power Architecture™ core: Delivers efficient processing for networking tasks.
- Integrated Ethernet controllers: Facilitates network connectivity.
- DDR memory interface: Supports high-speed memory for data processing.
- Serial communication interfaces: Provides UART, SPI, and other interfaces for connectivity.
- Security features: Includes encryption and authentication capabilities.
Benefits
- High performance: Enables fast and efficient network communication.
- Reduced system complexity: Integrated peripherals minimize the need for external components.
- Improved reliability: Robust design ensures stable operation.
- Enhanced security: Protects against network threats and unauthorized access.
- Lower power consumption: Optimized for energy-efficient operation.
Additional Details
The XPC857TZP66B typically operates at a frequency of 66 MHz. It integrates a memory controller designed to interface with DDR SDRAM. Communication interfaces typically include Ethernet MACs, UARTs and other serial communication ports. The part is used in applications requiring real-time processing and networking capabilities. Exact specifications, pinouts and temperature ranges are available in the official NXP datasheet for this specific part number.