EN
  • EN
  • DE

XPC860PCZP66D4

Part No XPC860PCZP66D4
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 410418-XPC860PCZP66D4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC860PCZP66D4 CAD Model

Description

The XPC860PCZP66D4 is a PowerQUICC™ processor from Freescale Semiconductor (now NXP). This embedded processor is part of the MPC860 family, known for its integration of a CPU core and various peripherals on a single chip, making it suitable for a wide range of embedded applications.

Applications

  • Networking equipment, such as routers and switches.
  • Industrial control systems.
  • Telecommunications infrastructure.
  • Automotive control units.
  • Printers and imaging devices.

Features

  • Power Architecture™ core: Based on the PowerPC architecture, providing efficient processing capabilities.
  • Integrated memory controller: Supports various memory types, simplifying memory interface design.
  • Communication interfaces: Includes Ethernet, UART, and other communication interfaces for network connectivity and peripheral communication.
  • DMA controller: Enables efficient data transfer between peripherals and memory without CPU intervention.
  • Timers and counters: Provides timing and counting functions for real-time applications.

Benefits

  • Reduced system cost: Integration of multiple functions on a single chip reduces the need for external components.
  • Improved performance: The Power Architecture™ core and integrated peripherals provide efficient processing and data transfer capabilities.
  • Simplified design: Integrated memory controller and communication interfaces simplify system design.
  • Lower power consumption: Optimized power management features reduce power consumption in embedded applications.
  • Enhanced reliability: Robust design and manufacturing processes ensure reliable operation in harsh environments.

Additional Details

The XPC860PCZP66D4 operates at a clock speed of 66 MHz. It supports various memory types, including SDRAM and Flash memory. The device comes in a Power Quad Flat Pack (PQFP) package. Detailed specifications, including voltage requirements, temperature ranges, and pin configurations, are available in the Freescale (NXP) documentation.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Via
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess