EN
  • EN
  • DE

UPD780021AGC-12

Part No UPD780021AGC-12
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394445-UPD780021AGC-12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD780021AGC-12 CAD Model

Description

The UPD780021AGC-12 is a member of the 78K/0 series of microcontrollers manufactured by NEC (now Renesas Electronics). This microcontroller is designed for a wide range of embedded control applications, offering a balance of processing power, low power consumption, and integrated peripherals.

Applications

  • Consumer electronics (e.g., remote controls, small appliances)
  • Industrial control systems (e.g., motor control, sensor interfacing)
  • Automotive applications (e.g., dashboard controls, simple body electronics)
  • Home automation devices (e.g., lighting control, security systems)
  • Battery-powered devices (e.g., portable instruments, wireless sensors)

Features

  • CPU Core: 78K/0 architecture
  • Memory: Integrated ROM/Flash memory and RAM
  • Clock Speed: Specified clock frequency (consult datasheet for exact value)
  • I/O Ports: Multiple programmable input/output ports for interfacing with external devices
  • Timers: Built-in timers for generating PWM signals, counting events, and implementing real-time functions
  • Serial Communication: UART, CSI, and/or I2C interfaces for serial data communication
  • A/D Converter: Analog-to-digital converter for converting analog signals to digital values
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources
  • Power Management: Low-power modes for reducing power consumption in battery-powered applications

Benefits

  • Versatile: Suitable for a broad range of embedded control applications.
  • Cost-Effective: Provides a good balance of features and performance at a competitive price.
  • Low Power: Optimized for low power consumption, extending battery life in portable devices.
  • Easy to Program: Supported by a comprehensive suite of development tools, including compilers, debuggers, and emulators.
  • Integrated Peripherals: Reduces external component count and board space, simplifying system design.

Additional Details

The UPD780021AGC-12 microcontroller typically operates at a voltage range of 2.7V to 5.5V. It's crucial to consult the device datasheet for the precise operating voltage, clock speed, memory size, and pinout configuration. The package type is usually a QFP (Quad Flat Package). Software development for this microcontroller is typically done using C or assembly language, using tools provided by Renesas or third-party vendors. The interrupt controller allows for prioritization of different interrupt sources, ensuring timely response to critical events.

You May Also Be Interested in

Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess