EN
  • EN
  • DE

LMUN2213LT1G

Part No LMUN2213LT1G
Manufacturer Leshan Radio
Description BIAS RESISTOR TRANSISTOR, NPN SILICON SURFACE MOUNT TRANSISTOR WITH MONOLITHIC BIAS RESISTOR NETWORK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 1201995-LMUN2213LT1G
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LMUN2213LT1G CAD Model

Description

The LMUN2213LT1G is a digital transistor (BRT - Bias Resistor Transistor) manufactured by Leshan Radio. This device incorporates a transistor with integrated resistors, streamlining circuit design by reducing the number of discrete components needed. It is commonly used in switching and amplification applications.

Applications:

  • Switching applications
  • Amplification circuits
  • Inverter circuits
  • Load driver circuits
  • Digital circuit interfaces

Features:

  • Integrated bias resistors
  • NPN Transistor
  • Surface Mount Device (SMD)
  • Reduces component count
  • Available in a small SOT-323 package

Benefits:

  • Simplifies circuit design by integrating biasing resistors.
  • Saves board space due to its compact size.
  • Reduces overall system cost by minimizing external component requirements.
  • Improves circuit reliability by reducing the number of solder connections.
  • Facilitates easier assembly and manufacturing processes.

Additional Details:

The LMUN2213LT1G typically comes in a SOT-323 package. This digital transistor features an NPN transistor configuration with built-in resistors to define the input base current. Important parameters include the resistor values, collector current, and saturation voltage. For detailed specifications, including electrical characteristics, thermal performance, and recommended operating conditions, always consult the manufacturer's datasheet. Accurate implementation ensures reliable circuit performance and prevents potential component failure within specific application environments. Proper adherence to datasheet guidelines is essential.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2,980+ $0.0168 $50.0640
7,250+ $0.0138 $100.0500
11,195+ $0.0134 $150.0130
15,385+ $0.0130 $200.0050
20,000+ $0.0125 $250.0000
26,790+ $0.0112 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 2980 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess