EN
  • EN
  • DE

XPC860TZP50B5

Part No XPC860TZP50B5
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microprocessors
Description RISC MICROPROCESSOR, 32 BIT, POW / Microprocessor IC *
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Freescale Semiconductor - NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 5A991B4B
HTSUS 8542.31.0001
Win Source Part Number 410432-XPC860TZP50B5
Ultra Librarian 3D Model Ultra Librarian XPC860TZP50B5 CAD Model

Description

The XPC860TZP50B5 is a PowerQUICC™ processor from Freescale Semiconductor (now NXP). This embedded processor is part of the MPC860 family, designed to integrate a CPU core along with various peripherals onto a single chip, making it suitable for various embedded applications demanding a combination of processing power and efficient I/O capabilities.

Applications

  • Networking equipment, including routers, switches, and network interfaces.
  • Industrial control and automation systems.
  • Telecommunications equipment and infrastructure.
  • Automotive control systems and embedded automotive applications.
  • General-purpose embedded computing platforms requiring integrated peripherals.

Features

  • Power Architecture™ core: Employs the PowerPC architecture, offering efficient instruction processing capabilities.
  • Integrated memory controller: Simplifies memory interface design and supports a variety of memory types.
  • Communication interfaces: Includes Ethernet, UART, and other standard interfaces for network connectivity and serial communication.
  • DMA controller: Facilitates high-speed data transfers between peripherals and memory without directly involving the CPU.
  • Timers and counters: Provides precise timing and counting capabilities essential for real-time applications.

Benefits

  • Reduced system cost: The integrated design minimizes the need for external components, thereby lowering overall system costs.
  • Improved performance: The Power Architecture™ core and the integrated peripherals provide enhanced processing power and data transfer rates.
  • Simplified design: The integrated memory controller and communication interfaces simplify the system design process.
  • Lower power consumption: Optimized power management features help reduce power consumption in embedded applications.
  • Enhanced reliability: Robust design and manufacturing processes ensure reliable operation in diverse operating environments.

Additional Details

The XPC860TZP50B5 operates at a clock speed of 50 MHz. It supports a wide range of memory technologies, including SDRAM and Flash memory. The device is generally packaged in a Power Quad Flat Pack (PQFP). For complete and detailed technical specifications, including voltage requirements, operating temperature ranges, and pin assignments, please refer to the official documentation provided by Freescale (NXP).

You May Also Be Interested in

Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.9073 $89.8146
4+ $36.8470 $147.3880
5+ $35.6957 $178.4785
7+ $34.5442 $241.8094
9+ $33.3927 $300.5343
12+ $29.9383 $359.2596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess