EN
  • EN
  • DE

CSM0315D-2R2M

Part No CSM0315D-2R2M
Manufacturer Frontier Electronics.
Catalog Custom Parts (B - D)
Description Shielded, Wire Wound Power Inductor, 2.2µH, ±20%, 1.6A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1150563-CSM0315D-2R2M
Categories Custom Parts
Manufacturer Frontier Electronics.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSM0315D-2R2M CAD Model

Description

The CSM0315D-2R2M is a molded power inductor manufactured by Frontier Electronics. This inductor is designed for use in a wide range of power supply and DC-DC converter applications.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting DC-DC converters to store energy and filter current.
  • Power Supplies: Employed in power supplies for filtering and energy storage.
  • Voltage Regulators: Utilized in voltage regulators to provide stable and efficient power delivery.
  • Portable Devices: Used in smartphones, tablets, and other portable devices for power management.
  • LED Lighting: Integrated into LED drivers for current regulation and filtering.

Features:

  • Molded Construction: Provides excellent mechanical strength and environmental protection.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • High Saturation Current: Allows for handling high current loads without significant inductance drop.
  • Compact Size: Offers a small footprint for space-constrained applications.
  • Operating Temperature Range: Wide operating temperature range for reliable performance in various environments.
  • Shielded Construction: Reduces electromagnetic interference (EMI).

Benefits:

  • Improved Efficiency: Low DCR minimizes power losses, leading to higher efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, improving overall system performance.
  • Enhanced Reliability: Molded construction provides excellent mechanical strength and environmental protection, ensuring long-term reliability.
  • Compact Design: Small size allows for integration into space-constrained applications.

Additional Details:

The CSM0315D-2R2M has an inductance value of 2.2µH (2R2M). Specific technical specifications include the saturation current, rated current, DC resistance (DCR), and self-resonant frequency (SRF). These parameters are crucial for selecting the appropriate inductor for a given application. The molded construction provides excellent mechanical strength and protects the inductor from harsh environmental conditions. The shielded construction helps to minimize electromagnetic interference (EMI), which can be critical in sensitive electronic circuits. Frontier Electronics offers a range of power inductors to meet diverse application requirements. The CSM0315D-2R2M is a reliable and efficient inductor for various power management applications.

You May Also Be Interested in

Chilisin
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Rohm Semiconductor
Lowest to $0.0644
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Cirrus Logic Inc.
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess