EN
  • EN
  • DE

FT232HQ-REEL

Part No FT232HQ-REEL
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC HS USB TO UART/FIFO 48QFN / USB Bridge, USB to UART,FIFO USB 2.0 UART, FIFO Interface 48-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr FTDI, Future Technology Devices International Ltd
Package Tape & Reel
Product Status Active
Programmable Not Verified
Protocol USB
Function Bridge, USB to UART,FIFO
Interface UART, FIFO
Standards USB 2.0
Voltage - Supply 1.62V ~ 1.98V, 2.97V ~ 3.63V
Current - Supply 24mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (8x8)
Base Product Number FT232HQ
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847714-FT232HQ-REEL
Ultra Librarian 3D Model Ultra Librarian FT232HQ-REEL CAD Model

Description

FT232HQ-REEL - FTDI, Future Technology Devices International Ltd

The FT232HQ-REEL is a premier USB to serial UART interface integrated circuit from FTDI (Future Technology Devices International Ltd). This high-quality chip comes in a compact QFN-48 package and is part of the widely acclaimed FT232 series known for its reliability and versatility in USB communication tasks.

At the heart of the FT232HQ-REEL is FTDI’s proprietary technology that enables seamless interfacing between a USB port and a serial UART interface. With this device, users can easily convert legacy peripherals with serial interfaces to modern USB connectivity, ensuring compatibility with contemporary computer systems.

FT232HQ-REEL Chip Image

Key Features:

  • USB 2.0 Full-Speed Compatible: The chip supports USB 2.0’s full-speed operation at 12 Mbps, ensuring swift data transfer rates for a wide range of applications.
  • Integrated EEPROM: The onboard EEPROM allows for the customization and storage of USB VID, PID, serial number, and other descriptors.
  • Various Transfer Data Formats: It supports a variety of data formats, including 8-bit, 7-bit, data parity, and stop bits, offering flexibility for different serial communication standards.
  • Low USB Bandwidth Consumption: The device is designed to consume minimal USB bandwidth, allowing for more devices to be connected without compromising performance.
  • Driver Support: FTDI provides extensive driver support for major operating systems, simplifying integration and ensuring a plug-and-play experience.

Applications:

The FT232HQ-REEL is well-suited for a variety of applications, including but not limited to:

  • USB to RS232/RS422/RS485 Converters
  • Upgrade of Legacy Peripherals to USB
  • Interface for Microcontroller UART or I/O
  • Industrial Control
  • Instrumentation and Test Measurement
  • Point of Sale Systems

With its advanced features and robust performance, the FT232HQ-REEL by FTDI is an excellent choice for designers looking to implement USB connectivity in their systems with minimal hassle and maximum efficiency.

You May Also Be Interested in

Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.7745 $61.7745
2+ $57.8647 $115.7294
3+ $55.9098 $167.7294
4+ $52.0000 $208.0000
5+ $50.0452 $250.2260
7+ $48.0903 $336.6321
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess