EN
  • EN
  • DE

FT245BL-TRAY

Part No FT245BL-TRAY
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Specialized ICs
Description IC USB FIFO 32LQFP / USB FIFO 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr FTDI, Future Technology Devices International Ltd
Package Tray
Type USB FIFO
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number FT245BL
Other Names FT245BL-TRAY,768-1308
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244372-FT245BL-TRAY
Ultra Librarian 3D Model Ultra Librarian FT245BL-TRAY CAD Model

Description

The FT245BL-TRAY from FTDI, Future Technology Devices International Ltd, is a versatile USB to parallel FIFO (First In, First Out) interface device that is part of FTDI's well-known range of USB interface integrated circuit solutions. This particular product is presented in a tray packaging format, ideal for manufacturing and industrial purposes where bulk handling is required.

The FT245BL is designed to simplify the process of transferring data between a USB port and a parallel interface. It is equipped with the FTDI's proprietary FT245BM USB FIFO interface IC, which utilizes the company's signature FTDIChip-ID™ security dongle feature. This feature ensures that each chip is given a unique identification number during manufacturing, which can be used to protect customer applications from being copied.

This device operates at a voltage range of 4.35V to 5.25V, with a -40°C to +85°C operating temperature range, making it robust for various industrial applications. The FT245BL provides a data transfer rate of up to 1 Megabyte per second, ensuring efficient and rapid data communication for a wide range of applications.

The FT245BL-TRAY is fully compliant with USB 1.1 and USB 2.0 specifications, ensuring compatibility with a broad array of existing USB hosts and devices. It also supports bit-bang mode, a feature that allows the device to be used in a simple interface to communicate with non-USB compliant peripherals.

Integration is facilitated by the device's compact, lead-free 32-pin LQFP package, and it does not require any firmware or driver development when used with FTDI's royalty-free VCP and D2XX drivers. This makes the FT245BL an ideal solution for implementing USB in legacy peripheral designs or for creating new, high-speed data transfer devices without the complexity of managing a USB protocol.

Overall, the FT245BL-TRAY from FTDI is a reliable, high-performance solution for a wide range of USB interface applications, offering ease of use, compatibility, and enhanced security features.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Lowest to $1.2869
Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339
Infineon Technologies
Lowest to $7.1169
Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC VERT DEFLECT 9-SIL
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $22.2053
Infineon Technologies
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 5PORT 128PQFP
Lowest to $12.5259

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5075 $66.0300
7+ $15.4627 $108.2389
11+ $14.9403 $164.3433
15+ $13.8956 $208.4340
19+ $13.3732 $254.0908
24+ $12.8508 $308.4192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess