EN
  • EN
  • DE

FT313HP-R

Part No FT313HP-R
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog OEM Souring
Description USB IC USB High Speed USB--R Host Controller IC-
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1465185-FT313HP-R
Manufacturer FTDI, Future Technology Devices International Ltd
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Obsolete
Protocol USB
Function Controller
Interface USB
Standards USB 2.0
Voltage - Supply 2.97V ~ 3.63V
Current - Supply 35mA
Operating Temperature -40°C ~ 85°C
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (7x7)
Grade -
Ultra Librarian 3D Model Ultra Librarian FT313HP-R CAD Model

Description

The FT313HP-R is an advanced USB Host Controller IC designed by FTDI, engineered to facilitate high-speed USB connections in host mode. The IC’s primary function is to interact with USB devices as a host, empowering it to manage communications and data transfers within a vast array of USB peripheral devices. This includes key applications such as external hard drives, printers, and other USB-enabled peripherals. The FT313HP-R stands out due to its dedicated capability to support high-speed USB (480 Mbps), offering a substantial improvement over traditional Full-Speed USB host solutions. Its versatile nature suits an extensive range of applications that require embedding USB host functionality, from automotive interfaces to complex multimedia systems. The component is designed with an eye on robustness, incorporating features such as an integrated physical layer (PHY) and flexible USB connectivity options, illustrating FTDI’s commitment to facilitating sophisticated, high-performance USB communication solutions.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Altera
FPGA MAX 10
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess