EN
  • EN
  • DE

AD8250ARMZ-R7

Part No AD8250ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 10MHZ 10MSOP / INST Amp Single ±15V 10-Pin MSOP T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Push-Pull
Slew Rate 25 V/μs
-3db Bandwidth 10MHz
Current - Input Bias 5nA
Voltage - Input Offset 70μV
Operating Supply Current 4.1mA
Channel Output Current 37mA
Supply Voltage - Operating ±5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 077200-AD8250ARMZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD8250
Introduction Date June 30, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8250ARMZ-R7 CAD Model

Description

Product Overview: AD8250ARMZ-R7 from Analog Devices Inc.

The AD8250ARMZ-R7 is a high-performance, digitally programmable instrumentation amplifier from Analog Devices Inc., a renowned leader in precision signal processing technology. This advanced component is designed to offer a blend of flexibility and accuracy for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features and Benefits

  • Programmable Gain: The AD8250ARMZ-R7 features a digitally programmable gain with four ranges: 1, 2, 5, and 10, allowing users to adapt the amplifier's performance to the needs of their specific application without the need for external gain setting components.
  • High Performance: Boasting a bandwidth of 10 MHz at G = 1 and a slew rate of 20 V/μs, this instrumentation amplifier ensures high-speed operation and precise signal amplification, making it suitable for demanding applications that require rapid signal processing.
  • Low Distortion: With a low total harmonic distortion (THD) of -120 dB, the device guarantees high-fidelity signal amplification, which is critical for audio processing and other applications where signal integrity is paramount.
  • Low Noise: The AD8250ARMZ-R7 features low noise performance, which minimizes the introduction of unwanted signals and ensures clean, accurate measurements.
  • Single-Supply Operation: The device operates from a single supply voltage ranging from 4.5 V to 30 V or dual supplies of ±2.25 V to ±15 V, providing versatility in various circuit configurations and simplifying power supply design.
  • Robust Design: Housed in a compact 10-lead MSOP package, the AD8250ARMZ-R7 is designed to withstand the rigors of industrial environments, providing reliable performance in a small footprint.

Applications

The AD8250ARMZ-R7 is ideal for a variety of applications that require high-precision signal conditioning with the flexibility of programmable gains. It is particularly well-suited for:

  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process controls including temperature and pressure measurement systems
  • Data acquisition systems where precision is crucial
  • Automatic test equipment that demands high-speed and accurate signal processing

In conclusion, the AD8250ARMZ-R7 from Analog Devices Inc. is a versatile and reliable choice for designers seeking a high-quality instrumentation amplifier with programmable gain options. Its combination of performance, flexibility, and robust design make it an excellent component for a multitude of precision signal processing applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7911 $58.9555
10+ $11.0448 $110.4480
15+ $10.6717 $160.0755
21+ $9.9254 $208.4334
27+ $9.5523 $257.9121
33+ $9.1792 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess