EN
  • EN
  • DE

FM24C02A-SO-T-G

Part No FM24C02A-SO-T-G
Manufacturer FUDAN MICRO
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005166-FM24C02A-SO-T-G
Categories OEM Parts(F-I)
Manufacturer FUDAN MICRO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM24C02A-SO-T-G CAD Model

Description

The FM24C02A-SO-T-G is a 2Kbit (256 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by Fudan Microelectronics. This serial EEPROM uses the I2C interface for communication, making it well-suited for applications requiring non-volatile storage of small amounts of data. The SO package allows for easy surface mounting.

Applications:

  • Consumer Electronics: Storage of user preferences, settings, and calibration data in devices like TVs, radios, and remote controls.
  • Small Embedded Systems: Storing configuration parameters, serial numbers, and device identification information in microcontrollers and embedded systems.
  • Sensor Calibration: Used to store calibration data for sensors, ensuring accurate measurements.
  • Security Devices: Employed in security systems to store access codes, passwords, and event logs.
  • Smart Cards: Integrated into smart cards for storing personal information and transaction data.

Features:

  • 2Kbit (256 x 8) Capacity: Provides storage for small amounts of data.
  • I2C Serial Interface: Simple two-wire interface for easy communication with microcontrollers.
  • Low Voltage Operation: Operates at low voltages (typically 1.8V to 5.5V) for energy efficiency.
  • Write Protect Feature: Prevents accidental data overwrites.
  • High Endurance: Capable of withstanding a large number of write/erase cycles.
  • SO Package: Supplied in a Small Outline (SO) package for easy surface mounting.

Benefits:

  • Non-Volatile Memory: Retains data even when power is removed.
  • Easy to Use: Simple I2C interface simplifies integration with microcontrollers.
  • Low Power Consumption: Minimizes power usage in battery-powered devices.
  • Reliable Data Storage: Provides reliable and long-lasting data storage.
  • Compact Size: Small SO package saves board space.
  • Write Protection: Prevents accidental data corruption.

Additional Details:

The FM24C02A-SO-T-G supports standard I2C bus speeds up to 400 kHz. It features a self-timed write cycle, simplifying write operations. The device is designed for a wide operating temperature range. The SO package facilitates surface mounting on PCBs. The FM24C02A-SO-T-G also incorporates ESD protection to prevent damage from electrostatic discharge. It is commonly used with microcontrollers from various manufacturers like STMicroelectronics, Microchip, and Arduino in low-data storage applications.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Dell
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess