The MSZA10A-M9BZ is a Zener diode manufactured by SMC Diode Solutions. It is designed to provide voltage regulation and transient voltage suppression in various electronic circuits.
Applications
- Voltage regulation
- Transient voltage suppression
- Overvoltage protection
- Clipping and clamping circuits
- Level shifting
Features
- Surface mount package
- High surge current capability
- Low leakage current
- Excellent clamping capability
- Glass passivated chip junction
- RoHS compliant
Benefits
- Provides stable voltage regulation, ensuring consistent performance of electronic circuits.
- Protects sensitive components from overvoltage and transient voltage events.
- Compact size makes it suitable for space-constrained applications.
- High surge current capability ensures reliable operation under transient conditions.
- Reduces the risk of component failure due to voltage surges.
Additional Details
The MSZA10A-M9BZ has a Zener voltage of 10V with a tolerance of approximately 5%. It is designed to handle a significant surge current, providing robust protection against transient voltage events. The low leakage current minimizes power loss in the circuit. The operating junction temperature range is typically -65°C to +150°C. This device is commonly used in power supplies, communication equipment, and industrial control systems for voltage regulation and overvoltage protection. The M9BZ suffix indicates specific packaging and lead-free compliance.
The MSZA10A-M9BZ is a reliable and efficient Zener diode suitable for a wide range of applications requiring precise voltage regulation and transient voltage suppression. Its surface mount design facilitates easy integration into modern electronic assemblies.