EN
  • EN
  • DE

FM24C08D-SO-T-G

Part No FM24C08D-SO-T-G
Manufacturer FUDAN MICRO
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960346-FM24C08D-SO-T-G
Categories OEM Parts(F-I)
Manufacturer FUDAN MICRO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM24C08D-SO-T-G CAD Model

Description

The FM24C08D-SO-T-G is an 8K-bit CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) organized as 1024 x 8 bits. It is manufactured by Fudan Microelectronics. This device features a two-wire serial interface, making it easy to integrate into a variety of applications requiring non-volatile memory.

Applications:

  • Consumer Electronics: Used for storing configuration data in TVs, set-top boxes, and other consumer devices.
  • Industrial Control: Stores calibration data, device settings, and other parameters in industrial equipment.
  • Automotive Electronics: Employed for storing identification and configuration data in automotive systems.
  • Medical Devices: Retains critical parameters and settings in medical equipment.
  • Smart Cards: Used for storing user data and application code in smart card applications.

Features:

  • 8K-bit EEPROM: Provides 8192 bits of non-volatile storage.
  • Two-Wire Serial Interface (I2C): Supports standard I2C communication protocol.
  • Low Voltage Operation: Operates from a supply voltage as low as 1.8V.
  • Write Protect Feature: Prevents accidental data overwrites.
  • Self-Timed Write Cycle: Simplifies the write operation.
  • High Reliability: Offers high endurance and data retention.
  • Small Outline Package (SO): Available in a space-saving SO package.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Integration: Simplifies system design with a standard I2C interface.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Data Protection: Prevents accidental data loss.
  • Compact Size: Saves board space in compact designs.

Additional Details:

The FM24C08D-SO-T-G EEPROM uses the industry-standard I2C serial interface for communication. The device supports both standard (100 kHz) and fast (400 kHz) I2C modes. It features a self-timed write cycle, which simplifies the write operation by automatically controlling the timing. The device also incorporates a write protect feature, which allows the user to prevent accidental data overwrites. The endurance is typically rated at 1 million write cycles per byte, and the data retention is typically 100 years. The SO package makes it suitable for surface mount assembly. Detailed timing diagrams, addressing information, and electrical characteristics can be found in the device datasheet.

You May Also Be Interested in

Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess