EN
  • EN
  • DE

FM24C64D-SO-T-G

Part No FM24C64D-SO-T-G
Manufacturer FUDAN MICRO
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958961-FM24C64D-SO-T-G
Categories OEM Parts(F-I)
Manufacturer FUDAN MICRO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM24C64D-SO-T-G CAD Model

Description

The FUDAN MICRO FM24C64D-SO-T-G is a 64K-bit CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) organized as 8192 x 8 bits. This memory device features a standard 2-wire serial interface, making it easy to integrate into a variety of microcontroller-based systems. The SO package indicates a Small Outline package, suitable for surface mount assembly.

Applications

  • Consumer electronics: Storing configuration data and user preferences in devices such as TVs, set-top boxes, and audio equipment.
  • Industrial control systems: Storing calibration data, sensor data, and program settings in industrial equipment.
  • Automotive electronics: Storing diagnostic information, configuration parameters, and security codes in automotive systems.
  • Medical devices: Storing patient data, calibration settings, and device configuration in medical equipment.
  • Smart cards: Implementing secure storage and authentication functions in smart card applications.

Features

  • 64K-bit EEPROM: Provides 64 kilobits of non-volatile memory storage.
  • 2-Wire Serial Interface: Uses the I2C communication protocol for easy interface with microcontrollers.
  • Low Voltage Operation: Operates at a low voltage (typically 1.8V to 5.5V), making it suitable for low-power applications.
  • Write Protection: Features a write protection mechanism to prevent accidental data corruption.
  • SO Package: Small Outline package for surface mount assembly.

Benefits

  • Non-Volatile Memory: Retains data even when power is removed.
  • Easy to Interface: The I2C interface simplifies integration with microcontrollers and other digital systems.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • Reliable Data Storage: Ensures reliable data storage with built-in error correction and write protection features.
  • Small Footprint: The SO package saves board space in compact designs.

Specifications

The FM24C64D-SO-T-G features a typical write cycle time in the range of milliseconds. The operating voltage range is usually between 1.8V and 5.5V. The device supports multiple device addresses, allowing multiple EEPROMs to be connected to the same I2C bus. Consult the datasheet for detailed electrical characteristics, timing diagrams, and package dimensions.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1362 $50.3940
900+ $0.1117 $100.5300
1,390+ $0.1082 $150.3980
1,910+ $0.1048 $200.1680
2,470+ $0.1013 $250.2110
3,305+ $0.0908 $300.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179,975 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess