The BUK9Y11-30B/C1,115 is a state-of-the-art N-channel TrenchMOS™ standard level FET designed and manufactured by NXP Semiconductors, a global leader in the electronics industry. This product is specifically engineered for high efficiency and power density applications, making it an ideal choice for modern electronic designs.
Key Features
- Low On-State Resistance (R<sub>DS(on)): The device features an exceptionally low on-state resistance, resulting in reduced conduction losses and improved overall efficiency.
- High-Speed Switching: With its fast switching capabilities, the BUK9Y11-30B/C1,115 minimizes switching losses and is suitable for high-frequency applications.
- Robust Thermal Performance: The product is encapsulated in a compact, surface-mounted LFPAK33 package, which offers excellent thermal conduction and allows for higher current carrying capacity.
- Standard Level Gate Drive: The device is compatible with standard level gate drive voltages, simplifying the design of the driving circuitry.
- Environmentally Friendly: It is RoHS compliant and free from hazardous substances, reflecting NXP's commitment to environmental sustainability.
Applications
The versatility of the BUK9Y11-30B/C1,115 makes it suitable for a wide range of applications, including:
- DC-to-DC converters
- Motor drives
- Power management systems
- Automotive applications
- Load switches
Technical Specifications
Parameter
Value
Drain-source voltage (V<sub>DS)
30 V
Continuous drain current (I<sub>D)
100 A
Power dissipation (P<sub>tot)
49 W
Operating temperature range
-55°C to +175°C
In conclusion, the BUK9Y11-30B/C1,115 from NXP is a high-performance, reliable, and energy-efficient solution for a multitude of power switching applications. Its advanced features and robust design ensure optimal performance in the most demanding environments.