EN
  • EN
  • DE

2SC4508

Part No 2SC4508
Manufacturer Fuji Electric
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1153576-2SC4508
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC4508 CAD Model

Description

The 2SC4508 is a silicon NPN epitaxial planar transistor manufactured by Fuji Electric. It is designed for use in high-frequency power amplifier applications. This transistor is known for its high power gain, low noise figure, and excellent linearity.

Applications:

  • RF Power Amplifiers
  • Oscillators
  • Mixers
  • High-Frequency Switching Circuits
  • Communication Equipment

Features:

  • NPN Epitaxial Planar Transistor: Offers high gain and low noise characteristics.
  • High Power Gain: Suitable for amplifying signals with minimal signal loss.
  • Low Noise Figure: Ensures minimal added noise in the amplified signal.
  • High Collector-Emitter Voltage (VCEO): Provides robustness against voltage spikes.
  • High Transition Frequency (fT): Enables operation at high frequencies.
  • Excellent Linearity: Ensures faithful reproduction of the input signal.

Benefits:

  • Improved Signal Amplification: High power gain allows for significant amplification of weak signals.
  • Reduced Noise Interference: Low noise figure minimizes noise introduced by the transistor.
  • Stable Performance: Excellent linearity ensures consistent amplification across a range of signal levels.
  • Reliable Operation: High voltage and current ratings provide robustness and prevent damage.
  • Versatile Application: Suitable for a variety of high-frequency applications, reducing the need for multiple components.

Additional Details: The 2SC4508 is typically packaged in a through-hole package designed for easy mounting and heat dissipation. It is characterized by its high current gain-bandwidth product, making it well-suited for high-frequency amplifier designs. Proper heat sinking is often necessary to ensure optimal performance and prevent thermal damage at higher power levels. The transistor is designed for use in a wide range of ambient temperatures, making it suitable for various environments.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
GE Critical Power
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess