The 2SK2252-01L-SC is an N-channel power MOSFET manufactured by Fuji Electric. It is designed for high-speed switching applications, particularly in power supplies and motor control circuits. Key features include low on-resistance, fast switching speed, and high avalanche ruggedness, making it suitable for a variety of demanding applications.
Applications
- Switching Power Supplies
- DC-DC Converters
- Motor Drivers
- Inverter Circuits
- High-Frequency Switching Applications
Features
- N-Channel MOSFET
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- High Avalanche Ruggedness
- Low Gate Charge (Qg)
Benefits
- Improved efficiency in switching applications due to low on-resistance
- Reduced power losses and heat generation, enhancing system reliability
- Suitable for high-frequency operation due to fast switching speed
- Robust performance in inductive switching environments
- Simplified thermal management due to low RDS(on)
Technical Specifications
The 2SK2252-01L-SC features a drain-source voltage (VDSS) of 600V, a continuous drain current (ID) of 7A, and an on-resistance (RDS(on)) of typically 1.2 Ohms. The gate-source threshold voltage (VGS(th)) is typically 3V. It is typically available in a TO-220 package. The MOSFET's high voltage rating allows it to be used in high-voltage power supply designs. Its low gate charge contributes to fast switching speeds and reduced switching losses.
This MOSFET is commonly used in power management circuits where high efficiency and reliability are crucial. Its ability to handle significant voltage and current levels makes it suitable for industrial and consumer electronic devices, including power supplies, motor drives, and inverter circuits. The avalanche ruggedness provides added protection against voltage spikes, enhancing overall system robustness.