EN
  • EN
  • DE

2SK3685-01

Part No 2SK3685-01
Manufacturer Fuji Electric
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 500V 19A 3-Pin(3+Tab) TO-247
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Fuji Electric
Win Source Part Number 160238-2SK3685-01
Popularity Low
Supply and Demand Status Balance
Family Name 2SK3685-01
Introduction Date September 04, 2002
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 2SK3685-01 CAD Model

Description

2SK3685-01 N-Channel MOSFET

The 2SK3685-01 is a high-performance N-Channel MOSFET widely used in power management and switching applications. This component is designed to handle high voltages and currents, making it ideal for various electronic projects.

  • Applications and Projects<ul>
  • Power supply circuits
  • DC-DC converters
  • Motor drives
  • Switching regulators
  • Features and Benefits<ul>
  • High breakdown voltage for robust applications
  • Fast switching speed to enhance performance
  • Low on-state resistance for reduced power loss
  • Compact design suitable for space-constrained solutions
  • Additional Details<ul>
  • Type: N-Channel MOSFET
  • Max Drain-Source Voltage (Vds): Typical high range
  • Package: Standard package for easy integration
  • You May Also Be Interested in

    Panasonic
    Need more? Email Us
    NXP / Nexperia
    JFET N-CH 40V TO92-3
    Need more? Email Us
    Microchip Technology
    JFET N-CH 40V TO18
    Need more? Email Us
    ON Semiconductor
    JFET P-CH 30V TO92-3
    Need more? Email Us
    ON Semiconductor
    JFET N-CH 1MA 3SPA
    Lowest to $0.3361
    Fairchild/ON Semiconductor
    JFET P-CH 30V TO92-3
    Lowest to $0.1379
    ON Semiconductor
    JFET N-CH 25V TO92-3
    Need more? Email Us
    ON Semiconductor
    JFETs 25V 10mA
    Lowest to $0.1419
    Toshiba Semiconductor and Storage
    JFET N-CH 50V SC70
    Lowest to $0.1100

    Top Sellers

    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.5619
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $15.1412
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.8196
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2292
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.2963
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.7805
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.8211
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4752
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.8313
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess