EN
  • EN
  • DE

6MBI225V-120-50

Part No 6MBI225V-120-50
Manufacturer Fuji Electric
Catalog Hard To Find
Description IGBT MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fuji Electric
Win Source Part Number 1129630-6MBI225V-120-50
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6MBI225V-120-50 CAD Model

Description

The 6MBI225V-120-50 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. It is designed for high-power switching applications, typically used in inverters, motor drives, and power supplies. The module integrates multiple IGBTs in a single package, offering efficient and reliable performance for demanding industrial applications.

Applications:

  • Inverters (e.g., solar inverters, UPS)
  • AC and DC Motor Drives
  • Welding Machines
  • Induction Heating Systems
  • Power Supplies

Features:

  • High Current Capability: Handles substantial current loads.
  • High Voltage Rating: Withstands high voltage levels.
  • Low Saturation Voltage: Reduces power loss during switching.
  • Fast Switching Speed: Enables efficient power conversion.
  • Integrated Module: Simplifies assembly and reduces board space.

Benefits:

  • Improved Efficiency: Low saturation voltage and fast switching minimize power losses.
  • Enhanced Reliability: Robust design ensures long-term performance in harsh environments.
  • Simplified Design: Integrated module reduces component count and simplifies circuit layout.
  • Reduced Heat Dissipation: Efficient operation minimizes heat generation.
  • Cost-Effective Solution: Provides a balance of performance and price.

Additional Details:

The 6MBI225V-120-50 is a six-pack IGBT module with a voltage rating of 1200V and a current rating of 225A (these values are nominal and specific datasheet should be consulted). Key specifications include a low VCE(sat) (collector-emitter saturation voltage) and fast switching times. Consult the manufacturer's datasheet for detailed electrical characteristics, thermal considerations, and application notes to ensure optimal performance and prevent damage to the module or surrounding circuitry.

Proper gate drive circuitry is essential for optimal performance and protection of the IGBT module. The gate drive circuit should provide sufficient voltage and current to turn the IGBTs on and off quickly and reliably. Additionally, it is important to implement overcurrent and short-circuit protection to prevent damage to the module in the event of a fault. Thermal management is also critical for reliable operation. The module should be mounted on a suitable heat sink with thermal grease to ensure efficient heat transfer. The datasheet will provide guidance on thermal resistance and maximum operating temperatures.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Molex, LLC
FPC Connector
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess