EN
  • EN
  • DE

7MBP75VDN-120-50

Part No 7MBP75VDN-120-50
Manufacturer Fuji Electric
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999394-7MBP75VDN-120-50
Categories OEM Parts(0-9)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7MBP75VDN-120-50 CAD Model

Description

The 7MBP75VDN-120-50 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. These modules are widely used in various power electronics applications due to their ability to handle high voltages and currents efficiently.

Applications

  • Inverter drives: Used in motor control applications to provide variable frequency and voltage to electric motors.
  • Uninterruptible Power Supplies (UPS): Provide backup power during power outages, ensuring continuous operation of critical equipment.
  • Welding machines: Used in the power supply circuits of welding machines to control the welding current and voltage.
  • Power Factor Correction (PFC) circuits: Improve the power factor of electrical systems, reducing energy waste and improving efficiency.
  • Renewable energy systems: Employed in solar inverters and wind turbine converters to convert DC power to AC power and vice versa.

Features

  • High voltage and current handling capability: Designed to operate at 1200V and handle currents up to 75A.
  • Low saturation voltage: Minimizes power losses and improves efficiency.
  • Fast switching speed: Enables high-frequency operation and reduces switching losses.
  • Isolated baseplate: Provides electrical isolation between the module and the heatsink, enhancing safety.
  • Built-in temperature sensor: Allows for accurate temperature monitoring and protection.

Benefits

  • Improved energy efficiency: Low saturation voltage and fast switching speed contribute to higher energy efficiency in power electronic systems.
  • Reduced system size and weight: High power density allows for smaller and lighter designs.
  • Enhanced reliability: Rugged design and built-in protection features ensure reliable operation in harsh environments.
  • Simplified system design: Integrated features such as the isolated baseplate and temperature sensor simplify system design and reduce component count.
  • Cost-effective solution: Provides a cost-effective solution for high-power switching applications.

Additional Details

The 7MBP75VDN-120-50 features an isolated baseplate, which simplifies heat sink mounting and provides enhanced thermal performance. It is designed for easy integration into various power electronic circuits. The module typically includes internal diodes for freewheeling or regenerative braking applications.

Technical Specifications (Typical):

  • Collector-Emitter Voltage (Vces): 1200V
  • Collector Current (Ic): 75A
  • Gate-Emitter Voltage (Vges): ±20V
  • Operating Temperature: -40°C to +150°C

You May Also Be Interested in

Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess