EN
  • EN
  • DE

7MBR25SA-120-50

Part No 7MBR25SA-120-50
Manufacturer Fuji Electric
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
Collector Emitter Breakdown Voltage 1.2 kV
Collector Emitter Saturation Voltage 2.1 V
Collector Emitter Voltage (VCEO) 1.2 kV
Height 17 mm
Length 107.5 mm
Max Collector Current 35 A
Max Operating Temperature 150 °C
Max Power Dissipation 180 W
Mount Screw
Number of Pins 24
REACH SVHC Unknown
RoHS Compliant
Width 45 mm
Win Source Part Number 1151817-7MBR25SA-120-50
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 7MBR25SA-120-50 CAD Model

Description

The 7MBR25SA-120-50 is a custom part manufactured by Fuji Electric.

  • Product: 7MBR25SA-120-50
  • Manufacturer: Fuji Electric
  • Type: IGBT Module
  • Win Source Part Number: 1151817-7MBR25SA-120-50
  • Category: Custom Parts
  • Alternative Parts: None
  • Supply and Demand: Limited
  • Mount: Screw
  • RoHS: Compliant
  • Dimensions: 107.5 mm (L) x 45 mm (W) x 17 mm (H)
  • Pins: 24
  • Power Dissipation: 180 W
  • Maximum Operating Temperature: 150 °C
  • Collector Emitter Breakdown Voltage: 1.2 kV
  • Collector Emitter Voltage (VCEO): 1.2 kV
  • Maximum Collector Current: 35 A
  • Collector Emitter Saturation Voltage: 2.1 V

You May Also Be Interested in

Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
TE Connectivity
Need more? Email Us
Fuji Electric
Need more? Email Us
Amd
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Molex, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amd
Need more? Email Us
Conexant Systems
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess