The ESAC25-02C is a diode module manufactured by Fuji Electric. It is designed for various power rectification and switching applications. This is an end-of-life component, meaning it's mostly used for maintaining older systems.
Applications
- Power supplies
- Motor drives
- Inverters
- Welding machines
- Uninterruptible Power Supplies (UPS)
Features
- Repetitive Peak Reverse Voltage: 200V
- Average Forward Current: 25A
- High surge current capability
- Electrically isolated baseplate
- Compact design
Benefits
- Efficient Rectification: Converts AC to DC power with minimal loss
- High Reliability: Designed for robust performance in demanding applications
- Easy Installation: Simplified mounting reduces installation time and costs
- Electrical Isolation: Enhances safety and protects against electrical hazards
Additional Details
The ESAC25-02C diode module from Fuji Electric is engineered for efficient power rectification and switching. It features a repetitive peak reverse voltage of 200V and an average forward current of 25A, making it suitable for applications requiring moderate voltage and current handling. The module is designed with a high surge current capability, allowing it to withstand transient overloads without damage. The electrically isolated baseplate provides enhanced safety by preventing electrical contact between the module and the mounting surface. Its compact design allows for easy integration into various electronic systems. The ESAC25-02C is commonly used in power supplies for converting AC voltage to DC voltage, in motor drives for controlling motor speed and torque, and in inverters for converting DC voltage to AC voltage. It is also utilized in welding machines for precise control of welding current and voltage, and in uninterruptible power supplies (UPS) to provide backup power during power outages. As an end-of-life product, it's essential to consider newer alternatives for contemporary designs, but it remains relevant for servicing and maintaining existing installations.