EN
  • EN
  • DE

ESAC25-04N

Part No ESAC25-04N
Manufacturer Fuji Electric
Catalog END - OF - LIFE
Description FAST RECOVERY DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fuji Electric
Win Source Part Number 1172530-ESAC25-04N
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESAC25-04N CAD Model

Description

The ESAC25-04N is a diode module produced by Fuji Electric. Designed for power rectification and switching, this component is part of the end-of-life product line. As such, its primary use is in maintaining or repairing existing equipment.

Applications

  • Power supplies
  • Motor drives
  • Inverters
  • Welding machines
  • Uninterruptible Power Supplies (UPS)

Features

  • Repetitive Peak Reverse Voltage: 400V
  • Average Forward Current: 25A
  • High surge current capability
  • Electrically isolated baseplate
  • Compact design

Benefits

  • Efficient Rectification: Converts AC to DC power with minimal loss
  • High Reliability: Designed for robust performance in demanding applications
  • Easy Installation: Simplified mounting reduces installation time and costs
  • Electrical Isolation: Enhances safety and protects against electrical hazards

Additional Details

The ESAC25-04N diode module from Fuji Electric is designed to provide efficient power rectification and switching. With a repetitive peak reverse voltage of 400V and an average forward current of 25A, it suits applications needing moderate voltage and current levels. The module boasts a high surge current capability, providing resilience against transient overloads. The electrically isolated baseplate enhances safety by preventing electrical contact between the module and the mounting surface. Its compact design ensures easy integration into various electronic setups. Commonly found in power supplies for AC to DC conversion, motor drives for controlling motor performance, and inverters for DC to AC conversion, the ESAC25-04N also sees use in welding machines for precise welding current control and UPS systems for backup power. Being an end-of-life product, it's important to evaluate more recent components for new designs, but the ESAC25-04N remains useful for servicing current installations.

You May Also Be Interested in

Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess