EN
  • EN
  • DE

FA6B20N-N6-L3HJ

Part No FA6B20N-N6-L3HJ
Manufacturer Fuji Electric
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058473-FA6B20N-N6-L3HJ
Categories OEM Parts(F-I)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FA6B20N-N6-L3HJ CAD Model

Description

The FA6B20N-N6-L3HJ is likely a power management IC (Integrated Circuit) from Fuji Electric. These ICs are designed to efficiently manage power in various electronic systems. Although the exact function requires the datasheet, it is highly probable that it is a PWM controller or similar component used in power supplies and converters.

Applications

  • AC-DC Power Supplies: Used in AC-DC power supplies for converting AC voltage to regulated DC voltage for electronic devices.
  • DC-DC Converters: Employed in DC-DC converters to step-up or step-down voltage levels efficiently.
  • LED Lighting Drivers: Utilized to control and regulate the current and voltage supplied to LEDs in lighting applications.
  • Battery Charging Circuits: Integrated into battery charging circuits to ensure safe and efficient charging of batteries.
  • Power Adapters: Found in power adapters used for laptops, mobile phones, and other portable electronics.

Features

  • PWM Control: Most likely uses Pulse-Width Modulation (PWM) to efficiently regulate power.
  • Overvoltage Protection (OVP): Includes protection against excessive voltage levels to prevent damage.
  • Overcurrent Protection (OCP): Provides protection against excessive current draw, safeguarding the IC and connected components.
  • Undervoltage Lockout (UVLO): Prevents operation when the input voltage is too low, ensuring stable performance.
  • Thermal Shutdown: Automatically shuts down the IC to prevent damage from overheating.

Benefits

  • High Efficiency: PWM control optimizes power conversion efficiency, reducing energy waste.
  • Robust Protection: Built-in protection features enhance reliability and prevent damage from electrical faults.
  • Stable Operation: UVLO ensures consistent performance even with fluctuating input voltages.
  • Compact Design: Typically available in small surface-mount packages, saving board space.
  • Simplified Design: Integrates multiple power management functions into a single IC, simplifying circuit design.

Additional Details

The FA6B20N-N6-L3HJ is likely packaged in a small outline package (SOP) or similar surface-mount package. Design engineers should consult the manufacturer's datasheet for precise specifications, including input voltage range, output voltage capabilities, switching frequency, and thermal characteristics. Proper heatsinking and PCB layout are essential for ensuring reliable operation, especially at higher power levels. Compliance with safety standards, such as UL or CE, may be required depending on the application.

Always consult the official datasheet from Fuji Electric before using this component in a design. The datasheet will provide critical information about absolute maximum ratings, operating conditions, and application circuit examples.

You May Also Be Interested in

Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess