EN
  • EN
  • DE

FMH25N50G-S33PPQ-P

Part No FMH25N50G-S33PPQ-P
Manufacturer Fuji Electric
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1185339-FMH25N50G-S33PPQ-P
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMH25N50G-S33PPQ-P CAD Model

Description

The FMH25N50G-S33PPQ-P is an N-channel enhancement mode power MOSFET from Fuji Electric. This device is designed for high-efficiency switching applications and offers low on-resistance, contributing to reduced power losses and improved system efficiency.

Applications:

  • Power Supplies: Specifically designed for use in switched-mode power supplies (SMPS).
  • Motor Control: Used in motor control circuits for efficient power switching.
  • Inverters: Suitable for DC-AC inverters found in various applications like solar power and UPS systems.
  • High-Frequency Welding: Employed in high-frequency welding equipment due to its fast switching capabilities.
  • Induction Heating: Used in induction heating systems.

Features:

  • N-Channel Enhancement Mode: Operates as an N-channel enhancement mode MOSFET.
  • Low On-Resistance (RDS(on)): Provides low on-resistance for reduced conduction losses.
  • High Avalanche Capability: Designed to withstand high avalanche energy.
  • Fast Switching Speed: Offers fast switching speed for efficient operation in high-frequency applications.
  • Isolated Mounting Base: Provides ease of assembly and higher insulation.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances Directive.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes conduction losses, leading to improved system efficiency.
  • Reliable Performance: High avalanche capability ensures reliable performance under transient conditions.
  • Simplified Design: Fast switching speed simplifies the design of high-frequency circuits.
  • Easy Installation: Isolated mounting base simplifies assembly and improves safety.
  • Environmentally Friendly: RoHS compliance ensures environmental friendliness.

Additional Details:

This MOSFET typically features a drain-source voltage (VDS) rating of 500V and a continuous drain current (ID) rating of 25A. The gate threshold voltage (VGS(th)) is usually around 3V. It is important to consult the manufacturer's datasheet for the most accurate and up-to-date specifications. The package style is designed for efficient heat dissipation.

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Fastrax
Lowest to $32.6415
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess