EN
  • EN
  • DE

PA905C6RR

Part No PA905C6RR
Manufacturer Fuji Electric
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989578-PA905C6RR
Categories OEM Parts(O-R)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PA905C6RR CAD Model

Description

The PA905C6RR is an intelligent power module (IPM) manufactured by Fuji Electric. These modules are designed for motor control applications, integrating power semiconductor devices (typically IGBTs or MOSFETs) and driver circuitry into a single package. This simplifies the design and construction of motor drives.

Applications:

  • Motor Drives: Used in variable frequency drives (VFDs) for controlling AC motors.
  • Servo Drives: Employed in servo drives for precise motor control in robotics and automation.
  • Inverters: Integrated into inverters for converting DC power to AC power.
  • Welding Machines: Used in welding machines for controlling the welding current.
  • Power Supplies: Employed in power supplies for power factor correction and voltage regulation.

Features:

  • Integrated Power Devices: Contains IGBTs or MOSFETs for power switching.
  • Integrated Driver Circuitry: Includes gate drivers for controlling the power devices.
  • Protection Features: Provides overcurrent, overvoltage, and overtemperature protection.
  • Low Loss: Designed for efficient power conversion.
  • Compact Package: Simplifies design and reduces board space.

Benefits:

  • Simplified Design: Integrated design reduces component count and simplifies PCB layout.
  • Improved Reliability: Protection features enhance system reliability.
  • High Efficiency: Low loss design improves energy efficiency.
  • Reduced Size: Compact package allows for use in space-constrained applications.
  • Cost-Effective: Integrated design reduces overall system cost.

Additional Details:

The PA905C6RR intelligent power module has specific voltage and current ratings. The switching frequency is typically specified in the datasheet. The protection features, such as overcurrent and overtemperature protection, are crucial for ensuring reliable operation. It is essential to consult the Fuji Electric datasheet for the specific values of these parameters, including the operating voltage range, current ratings, switching frequency, and protection thresholds. The module typically requires a heat sink to dissipate heat generated during operation. Proper heat sink selection is crucial for ensuring that the module operates within its specified temperature limits. The module is designed for use in three-phase motor control applications. The gate driver circuitry is designed to provide the appropriate gate voltage to the power devices. The module is often used in applications where high power density and high efficiency are required. The module simplifies the design of motor drives by integrating the power devices, gate drivers, and protection circuitry into a single package. Proper mounting and connection techniques should be used to ensure reliable operation. The module should be handled with care to avoid electrostatic discharge (ESD) damage. This design is suited to the industrial and automotive designs requiring an efficient and robust motor control solution and compliance with safety and reliability standards.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess