EN
  • EN
  • DE

QCPL-2643

Part No QCPL-2643
Manufacturer Hewlett Packard
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019796-QCPL-2643
Categories OEM Parts(O-R)
Manufacturer Hewlett Packard
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QCPL-2643 CAD Model

Description

The QCPL-2643 is a high-linearity analog optocoupler manufactured by Hewlett Packard (later Avago Technologies, now Broadcom). It's designed for isolating analog signals while maintaining high accuracy and linearity. This makes it ideal for applications where galvanic isolation is required without compromising signal fidelity.

Applications

  • Voltage and current sensing in power supplies
  • Analog signal isolation in industrial control systems
  • Medical equipment requiring patient isolation
  • Data acquisition systems
  • Audio signal isolation

Features

  • High linearity: Ensures accurate signal transfer
  • Galvanic isolation: Provides electrical isolation between input and output circuits
  • Wide bandwidth: Supports a wide range of signal frequencies
  • Low distortion: Minimizes signal distortion during transfer
  • High common-mode rejection: Rejects common-mode noise
  • Stable transfer characteristics: Maintains stable performance over temperature and time

Benefits

  • Accurate signal transfer: High linearity ensures that the output signal accurately represents the input signal.
  • Galvanic isolation: Provides electrical isolation, protecting sensitive circuitry and personnel from high voltages.
  • Improved signal quality: Low distortion and high common-mode rejection contribute to improved signal quality.
  • Reliable performance: Stable transfer characteristics ensure consistent performance over a wide range of operating conditions.
  • Versatile application: Suitable for a wide range of analog signal isolation applications.

The QCPL-2643 utilizes a sophisticated LED and photodiode arrangement to achieve high linearity and isolation. The LED emits light proportional to the input signal, and the photodiode converts the light back into an electrical signal. The close matching of the LED and photodiode characteristics ensures high linearity. The device provides a high degree of electrical isolation between the input and output circuits, typically several kilovolts. It is available in a standard dual-in-line package (DIP) or surface-mount package. Precise application circuits are critical to achieving optimal performance with this device. Refer to manufacturer datasheets for example circuits and layout recommendations.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess