EN
  • EN
  • DE

TA-025TCMS1R0M-AR

Part No TA-025TCMS1R0M-AR
Manufacturer Fuji Electric
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196005-TA-025TCMS1R0M-AR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA-025TCMS1R0M-AR CAD Model

Description

The TA-025TCMS1R0M-AR is a Tantalum Chip Capacitor manufactured by Fuji Electric. This surface-mount capacitor is well-suited for a variety of electronic applications where stable capacitance and reliable performance are critical. The S indicates it's likely a standard grade capacitor.

Applications

  • Power supply filtering and decoupling
  • Bypass capacitors in digital and analog circuits
  • DC blocking in audio circuits
  • Timing circuits and oscillators
  • Voltage regulation circuits

Features

  • Surface mount technology (SMT)
  • Compact size for high-density PCB layouts
  • Stable capacitance over a wide temperature range
  • Low leakage current
  • Polarized capacitor with tantalum anode

Benefits

  • Reduces PCB space requirements
  • Enhances circuit performance and stability
  • Minimizes noise and signal interference
  • Improves the reliability of electronic devices
  • Simplifies the manufacturing process

Specifications

While detailed specifications require a datasheet, key parameters can be inferred from the part number:

  • Capacitance: 1.0 μF (microfarads). The '1R0' represents 1.0 μF.
  • Voltage Rating: Tantalum capacitors typically have voltage ratings from 6.3V to 50V; consult the datasheet for the precise value.
  • Case Size: TA-025 likely indicates a specific EIA standard case size (e.g., 1206 or 0805).
  • Tolerance: ±20% (M)
  • Operating Temperature Range: Typically -55°C to +125°C
  • ESR: Relatively low ESR, which contributes to efficient filtering and decoupling.
  • Termination: Surface mount terminations compatible with standard reflow soldering.

The AR suffix likely indicates specific manufacturing or packaging details. These capacitors generally consist of a tantalum anode and a manganese dioxide or polymer cathode to provide stable electrical properties and long-term reliability.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
Need more? Email Us
Vishay
Lowest to $24.0101
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess