EN
  • EN
  • DE

YA868C15R-S25PP-P

Part No YA868C15R-S25PP-P
Manufacturer Fuji Electric
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106034-YA868C15R-S25PP-P
Categories OEM Parts(T-Z)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YA868C15R-S25PP-P CAD Model

Description

The YA868C15R-S25PP-P is a Fuji Electric power semiconductor module, similar in function to the YA868C04R but with potentially different voltage and current ratings. It is likely a diode or thyristor module used in power electronics applications requiring high-power switching or rectification. The suffix "S25PP-P" probably denotes specific characteristics like the internal configuration, insulation voltage or manufacturing details specific to Fuji Electric.

Applications

  • AC Motor Drives: Implemented within variable frequency drives (VFDs) used to modulate AC motor torque and speed.
  • DC Power Supplies: Utilized in high-power DC power supply units for industrial applications and communication systems.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems for instantaneous backup power during power outages.
  • Welding Equipment: Deployed in welding machines to precisely control the welding current.
  • Renewable Energy Systems: Found in both solar inverters and wind turbine converters to change DC to AC power.

Features

  • High Voltage Operation: Capable of operating at elevated voltage thresholds, generally spanning hundreds to thousands of volts.
  • High Current Capacity: Built to conduct high electrical current, commonly reaching hundreds of amperes.
  • Isolated Baseplate Design: Offers electrical isolation linking semiconductor components to the device's mounting structure.
  • Durable Package: Ruggedized design enables dependable operations within challenging industrial settings.
  • Reduced On-State Voltage Drop: Limits power dissipation and augments overall operational efficiency.

Benefits

  • Enhanced Efficiency: Minimal on-state voltage decline curtails energy loss, improving overall system efficacy.
  • Augmented Reliability: The robust design and high voltage/current endurance guarantee consistent reliability.
  • Streamlined System Architecture: The insulated baseplate facilitates easier assembly and simpler thermal management.
  • Reduced System Footprint: The compact module design reduces physical space needed within power electronics.
  • Heightened Safety: Electrical insulation enhances operator and equipment safety.

Additional Details

This module likely integrates internal diodes or thyristors, depending on the exact operational requirements. Screw terminals are commonly included for external circuit connections. A heatsink is generally necessary to dissipate the generated heat. Detailed voltage and current specifics, along with the internal circuit layout, are best found in the appropriate Fuji Electric datasheet. Usual operating temperatures range from -40°C to +125°C. Core construction comprises silicon semiconductors, copper terminals, and a ceramic or high-grade plastic housing for insulation. Correct mounting and thermal dissipation are key for dependability. Precise specifications need the official datasheet.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess