EN
  • EN
  • DE

YG121S15

Part No YG121S15
Manufacturer Fuji Electric
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 411437-YG121S15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YG121S15 CAD Model

Description

The YG121S15 is a diode module manufactured by Fuji Electric. This module is designed for high-power applications requiring efficient rectification and switching.

Applications

  • AC motor drives: Used in the rectifier stage to convert AC to DC for powering the motor inverter.
  • DC power supplies: Employed in high-power DC power supplies for industrial equipment.
  • Welding equipment: Rectifying AC voltage to provide DC current for welding processes.
  • Uninterruptible Power Supplies (UPS): Providing rectified DC power to the inverter stage in UPS systems.
  • Renewable energy systems: Rectifying AC power from wind turbines or solar inverters.

Features

  • High voltage rating: Designed to withstand high reverse voltages, ensuring reliable operation in demanding applications.
  • High current capability: Capable of handling large forward currents, enabling efficient power transfer.
  • Low forward voltage drop: Minimizes power losses and heat generation, improving overall efficiency.
  • Fast recovery time: Enables rapid switching, crucial for high-frequency applications.
  • Isolated baseplate: Provides electrical isolation between the module and the mounting surface, enhancing safety.
  • Compact design: Offers a small footprint for space-constrained applications.

Benefits

  • Improved system efficiency: Low forward voltage drop and fast recovery time minimize power losses.
  • Enhanced reliability: High voltage and current ratings ensure robust performance in demanding conditions.
  • Increased safety: Isolated baseplate provides electrical isolation, reducing the risk of electric shock.
  • Simplified system design: Compact design allows for easier integration into various applications.

Specific Technical Details: The YG121S15 typically features a repetitive peak reverse voltage (VRRM) and average forward current (IF(AV)) suitable for its intended applications. Specifications will include details on maximum surge current, forward voltage drop, and thermal resistance. The module will typically use a robust package designed for efficient heat dissipation. Consult the Fuji Electric datasheet for exact specifications of the YG121S15, which will include specific voltage and current ratings, thermal characteristics, and package dimensions.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess